ValueTronics International, Inc. Voltage Probe 1160A

Description
The 1160A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: System bandwidth (scope + probe): 500 MHz New no-slip tip with crown point Includes a variety of grounding accessories Kevlar-reinforced cable and durable probe hook Compatible with Infiniium scope AutoProbe interface The Agilent 1160A Miniature Passive Probe is a small, rugged, general purpose probe for use with the Agilent 54810A, 54815A, 54820A and 54825A Infiniium Oscilloscopes. It is fully compatible with the Agilent AutoProbe interface which completely configures the Agilent Infiniium Oscilloscope for the probe. The Agilent 1160A probe is built and tested for high reliability. The cable has a Kevlar strengthener for added pull strength. The general purpose retractable hook tip is made from a durable music wire and probe tips are replaceable. The Agilent 1160A probe comes with a wide range of accessories including an Agilent Browser that installs over the probe tip. The Browser utilizes a crown point pogo pin that digs into solder and absorbs small hand movements, so is less likely to slip. There is also an alligator lead for general purpose probing, 4 spring grounds for high frequency measurements, a socketed ground lead and IC clips for probing surface mount devices. The handle of the probe can be removed, leaving a miniature probe body with a narrow and sharp tip ideal for probing dense circuit boards.
Datasheet
Description
The 1160A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: System bandwidth (scope + probe): 500 MHz New no-slip tip with crown point Includes a variety of grounding accessories Kevlar-reinforced cable and durable probe hook Compatible with Infiniium scope AutoProbe interface The Agilent 1160A Miniature Passive Probe is a small, rugged, general purpose probe for use with the Agilent 54810A, 54815A, 54820A and 54825A Infiniium Oscilloscopes. It is fully compatible with the Agilent AutoProbe interface which completely configures the Agilent Infiniium Oscilloscope for the probe. The Agilent 1160A probe is built and tested for high reliability. The cable has a Kevlar strengthener for added pull strength. The general purpose retractable hook tip is made from a durable music wire and probe tips are replaceable. The Agilent 1160A probe comes with a wide range of accessories including an Agilent Browser that installs over the probe tip. The Browser utilizes a crown point pogo pin that digs into solder and absorbs small hand movements, so is less likely to slip. There is also an alligator lead for general purpose probing, 4 spring grounds for high frequency measurements, a socketed ground lead and IC clips for probing surface mount devices. The handle of the probe can be removed, leaving a miniature probe body with a narrow and sharp tip ideal for probing dense circuit boards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - 1160A - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
1160A
Voltage Probe 1160A
The 1160A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: System bandwidth (scope + probe): 500 MHz New no-slip tip with crown point Includes a variety of grounding accessories Kevlar-reinforced cable and durable probe hook Compatible with Infiniium scope AutoProbe interface The Agilent 1160A Miniature Passive Probe is a small, rugged, general purpose probe for use with the Agilent 54810A, 54815A, 54820A and 54825A Infiniium Oscilloscopes. It is fully compatible with the Agilent AutoProbe interface which completely configures the Agilent Infiniium Oscilloscope for the probe. The Agilent 1160A probe is built and tested for high reliability. The cable has a Kevlar strengthener for added pull strength. The general purpose retractable hook tip is made from a durable music wire and probe tips are replaceable. The Agilent 1160A probe comes with a wide range of accessories including an Agilent Browser that installs over the probe tip. The Browser utilizes a crown point pogo pin that digs into solder and absorbs small hand movements, so is less likely to slip. There is also an alligator lead for general purpose probing, 4 spring grounds for high frequency measurements, a socketed ground lead and IC clips for probing surface mount devices. The handle of the probe can be removed, leaving a miniature probe body with a narrow and sharp tip ideal for probing dense circuit boards.

The 1160A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • System bandwidth (scope + probe): 500 MHz
  • New no-slip tip with crown point
  • Includes a variety of grounding accessories
  • Kevlar-reinforced cable and durable probe hook
  • Compatible with Infiniium scope AutoProbe interface

The Agilent 1160A Miniature Passive Probe is a small, rugged, general purpose probe for use with the Agilent 54810A, 54815A, 54820A and 54825A Infiniium Oscilloscopes. It is fully compatible with the Agilent AutoProbe interface which completely configures the Agilent Infiniium Oscilloscope for the probe. The Agilent 1160A probe is built and tested for high reliability. The cable has a Kevlar strengthener for added pull strength. The general purpose retractable hook tip is made from a durable music wire and probe tips are replaceable. The Agilent 1160A probe comes with a wide range of accessories including an Agilent Browser that installs over the probe tip. The Browser utilizes a crown point pogo pin that digs into solder and absorbs small hand movements, so is less likely to slip. There is also an alligator lead for general purpose probing, 4 spring grounds for high frequency measurements, a socketed ground lead and IC clips for probing surface mount devices. The handle of the probe can be removed, leaving a miniature probe body with a narrow and sharp tip ideal for probing dense circuit boards.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 1160A
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XL1 Mini-Hook to Banana Socket, 18 AWG PVC Test Lead - 610XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details