RIGOL Technologies, Inc. Current Probe RP1003C

Description
The RP1003C is a 50 MHz, 50 A current probe from Rigol. Features: Highly accurate current detection Easy current measurement Broadband frequency characteristics - DC to 50MHz Compact design, permits measurement of low current levels Easy protect function at excessive input Unique thin film Hall effect element Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User's Guide Probe Case Specifications: Bandwidth - DC to 50MHz (-3dB) Rise Time - ≤7ns Maximum Continuous Input Range - 30Arms Maximum Peak Current Value - Non-continuous 50A peak The Rigol RP1003C current probe can be directly connected to a BNC input connector of a waveform measuring instrument, and by clamping on a conductor to be measured, allows the current waveform to be easily captured.
Description
The RP1003C is a 50 MHz, 50 A current probe from Rigol. Features: Highly accurate current detection Easy current measurement Broadband frequency characteristics - DC to 50MHz Compact design, permits measurement of low current levels Easy protect function at excessive input Unique thin film Hall effect element Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User's Guide Probe Case Specifications: Bandwidth - DC to 50MHz (-3dB) Rise Time - ≤7ns Maximum Continuous Input Range - 30Arms Maximum Peak Current Value - Non-continuous 50A peak The Rigol RP1003C current probe can be directly connected to a BNC input connector of a waveform measuring instrument, and by clamping on a conductor to be measured, allows the current waveform to be easily captured.

Suppliers

Company
Product
Description
Supplier Links
Current Probe RP1003C
The RP1003C is a 50 MHz, 50 A current probe from Rigol. Features: Highly accurate current detection Easy current measurement Broadband frequency characteristics - DC to 50MHz Compact design, permits measurement of low current levels Easy protect function at excessive input Unique thin film Hall effect element Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User's Guide Probe Case Specifications: Bandwidth - DC to 50MHz (-3dB) Rise Time - ≤7ns Maximum Continuous Input Range - 30Arms Maximum Peak Current Value - Non-continuous 50A peak The Rigol RP1003C current probe can be directly connected to a BNC input connector of a waveform measuring instrument, and by clamping on a conductor to be measured, allows the current waveform to be easily captured.

The RP1003C is a 50 MHz, 50 A current probe from Rigol.

Features:

  • Highly accurate current detection
  • Easy current measurement
  • Broadband frequency characteristics - DC to 50MHz
  • Compact design, permits measurement of low current levels
  • Easy protect function at excessive input
  • Unique thin film Hall effect element

Works with-

  • DS1
  • DS1Z
  • DS2
  • DS4
  • DS6
  • MSO1
  • MSO2
  • MSO4

Accessories:

  • User's Guide
  • Probe Case

Specifications:

  • Bandwidth - DC to 50MHz (-3dB)
  • Rise Time - ≤7ns
  • Maximum Continuous Input Range - 30Arms
  • Maximum Peak Current Value - Non-continuous 50A peak

The Rigol RP1003C current probe can be directly connected to a BNC input connector of a waveform measuring instrument, and by clamping on a conductor to be measured, allows the current waveform to be easily captured.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP1003C
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Deluxe Banana Plug Lead Set, Silicone - 3520 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Leads - 1797914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details