Cal Test Electronics, Inc. Oscilloscope Probes CT2703

Description
"1:1, 10:1 Passive 60MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT II 300V"
Request a Quote Datasheet
Description
"1:1, 10:1 Passive 60MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - CT2703-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
CT2703-ND
Oscilloscope Probes CT2703-ND
"1:1, 10:1 Passive 60MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT II 300V"

"1:1, 10:1 Passive 60MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT II 300V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
CT2703
Test Probes CT2703
Test Probes OProbe x1/x10, 60MHz HiPro, 1.2m

Test Probes OProbe x1/x10, 60MHz HiPro, 1.2m

Buy Now Datasheet
Voltage Probe - CT2703 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
CT2703
Voltage Probe CT2703
The CT2703 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 60 MHz (-3 dB) bandwidth High impedance input (10 Mω/18 pF - 10x position) Attenuation: 1x/10x 10−35 pF compensation range 300 V CAT II Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 RoHS compliant Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings. The CalTest CT2703 is a general purpose 60 MHz, 1x/10x switchable oscilloscope probe. The High Performance CT2703 is a high quality, general purpose set of 5mm Passive Voltage Oscilloscope probes. They are excellent replacement probes for all makes and models of oscilloscopes.

The CT2703 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 60 MHz (-3 dB) bandwidth
  • High impedance input (10 MΩ/18 pF - 10x position)
  • Attenuation: 1x/10x
  • 10−35 pF compensation range
  • 300 V CAT II
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031
  • RoHS compliant
  • Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings.

The CalTest CT2703 is a general purpose 60 MHz, 1x/10x switchable oscilloscope probe. The High Performance CT2703 is a high quality, general purpose set of 5mm Passive Voltage Oscilloscope probes. They are excellent replacement probes for all makes and models of oscilloscopes.

Supplier's Site
Passive Osc Probe, 60Mhz, 1 Cal Test Electronics - 72AC4109 - Newark, An Avnet Company
Chicago, IL, United States
Passive Osc Probe, 60Mhz, 1 Cal Test Electronics
72AC4109
Passive Osc Probe, 60Mhz, 1 Cal Test Electronics 72AC4109
PASSIVE OSC PROBE, 60MHZ, 1:1/10:1; Oscilloscope Probe Function:Passive; Bandwidth:60MHz; Input Voltage Max:600V; Test Probe Attenuation:1:1, 10:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

PASSIVE OSC PROBE, 60MHZ, 1:1/10:1; Oscilloscope Probe Function:Passive; Bandwidth:60MHz; Input Voltage Max:600V; Test Probe Attenuation:1:1, 10:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number CT2703-ND CT2703 CT2703 72AC4109
Product Name Oscilloscope Probes Test Probes Voltage Probe Passive Osc Probe, 60Mhz, 1 Cal Test Electronics
Probe Technology Passive
Attenuation Factor 1X; 10X
Bandwidth 60 MHz 60 MHz 60 MHz
Input Resistance 1 to 10 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
0.156
Specs
Probe Configuration Spring Loaded
View Details