ValueTronics International, Inc. Datasheets for Clamp Meters
Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more
| Product Name | Notes |
|---|---|
| The 1005-622 is a clamp meter from Megger. Features: DLRO100 DC Clamp (MCPD 100L) (X variant only) CAT IV 600 VAC / 500 VDC for safe operation Lightweight 100 A... | |
| The 1630-2 FC is a 40 A clamp meter from Fluke. Features: AC Leakage Current Measurement- Identify ac leakage currents without disconnecting the earth ground stake from the grounding system–ideal... | |
| The 312B is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a... | |
| The 313A is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a... | |
| The 316 is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a... | |
| The 323 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current... | |
| The 324 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current... | |
| The 325 is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a... | |
| The 325 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current... | |
| The 33 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current... | |
| The 336 is a 600 V, 600 A clamp meter from Fluke. Features: Auto shut-off maximizes battery life so the meter works when you need it Small body and jaws... | |
| The 345 is a clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current... | |
| The 350B is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a... | |
| The 353 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current... | |
| The 355 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current... | |
| The 365 is a 600 Volts clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with... | |
| The 369B is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a... | |
| The 373 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current... | |
| The 374FC is a 1000 Volts, 600 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital... | |
| The 375FC is a 1 kV, 600 A clamp meter from Fluke. Features: High performance clamp meter that measures very low voltage and high resistance Transmits measurements to your smartphone... | |
| The 376FC is a 1 kV clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with... | |
| The 381 is a 1000 Volts, 1000 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital... | |
| The 382080 is a Clamp Meter from Extech. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current... | |
| The 771 is a Clamp Meter from Fluke. Purchase a test probe set with your oscilloscope. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and... | |
| The 773 is a 30 Volts, 0.1 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital... | |
| The 902 FC is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a... | |
| The A3000FC is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current... | |
| The CP62 is a 600 V, 100 A clamp meter from BK Precision. Features: 50 mA to 100 A peak DC to 300 kHz Supports AC and DC measurements with... | |
| The DCM1500 (1005-572) is a 1 kV, 1.5 kA TRMS clamp meter from Megger. Additional Features: DC and AC current up to 1500 A True RMS measurement for greater accuracy... | |
| The DCM300E (6111-284) 300 A earth leakage clampmeter is from Megger. Additional Features: 0.01 mA resolution EMC & EN61010-1 compliant 30 mA, 300 mA, 30 A & 300 A range... | |
| The DCM305E (2009-574) earth leakage clamp meter is from Megger. Additional Features: 0.001 mA resolution Up to 100 A AC TRMS reading Low pass filter to aid stability of readings... | |
| The DCM310 (1000-303) is a 600 V, 400 A digital clamp meter from Megger. Additional Features: Current only and multimeter models Measures up to 400 A a.c. with low current... | |
| The DCM320 (1000-304) is a 600 V, 400 A digital clamp meter from Megger. Additional Features: Current only and multimeter models Measures up to 400 A a.c. with low current... | |
| The DCM330 (1000-219) is a 1 kV, 200 A clamp meter from Megger. Additional Features: 200.0 A ac Open Jaw current measurement 0.1 V to 1000 V auto-ranging ac and... | |
| The DCM340 (1000-305) is a 600 V, 600 A digital clampmeter from Megger. Additional Features: DC and AC current and voltage 600 A and 600 V Resistance and continuity 3½ | |
| The EX845 is a Clamp Meter from Extech. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current... | |
| The HT4022 is a Clamp Meter from HT Instruments. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a... | |
| The HT9022 is a Clamp Meter from HT Instruments. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a... | |
| The I1010 is a 600 V, 1 kA clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital... | |
| The I1010-KIT is a 600 V clamp meter from Fluke. Features: Battery-powered Hall-effect probe measures 1A to 600 A 1mV/Amp output guarantees easy reading on your meter Take accurate current... | |
| The I30 is a 300 V, 30 A clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital... | |
| The I30 is a 300 V, 30 A clamp meter from Fluke. Additional Features: Electrical Specifications Specified current range: 30 mA to 30 A DC, 30 mA to 20 A... | |
| The I400 is a 1 kV, 400 A clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital... | |
| The I400S is a 600 V, 400 A clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital... | |
| The I410 is a 600 V, 400 A clamp meter from Fluke. Features: Battery-powered Hall-effect probe measures 1A to 400 A 1mV/Amp output guarantees easy reading on your meter Take... | |
| The I410-KIT is a 600 V, 400 A clamp meter from Fluke. Features: Battery-powered Hall-effect probe measures 1A to 400 A 1mV/Amp output guarantees easy reading on your meter Take... | |
| The LH1050 is a 600 V, 1 kA clamp on power meter from Fluke. Features: AC and DC clamp on current measurement up to 1000A W, VA, VAR and power... | |
| The LH1060 is a 600 V, 1 kA clamp meter from Fluke. Features: AC and DC clamp on current measurement up to 1000A W, VA, VAR and power factor measurement,... | |
| The LH2040 is a 1 kV, 2 kA clamp on multi meter from Fluke. Features: 2000A AC and DC Amps, Volts, Ohms, Diode and Continuity Test Large jaw capacity takes... |