ValueTronics International, Inc. Active Probe 1132A

Description
The 1132A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth: 5 GHz Dynamic Range: +/- 2.5V DC Offset Range: +/- 12V Maximum Voltage: +/- 30V Input Impedance: Differential Input R: 50 kOhm Differential Input C: 0.27-0.34 pF Single Ended Input R: 25 kOhm Single Ended Input C: 0.44-0.67 pF Connectivity: E2669A Differential/Single- ended Connectivity Kit E2668A Single-ended Connectivity Kit E2675A Differential Browser Kit for InfiniiMax Probes E2677A InfiniiMax 12 GHz differential solder-in probe head E2678A InfiniiMax single-ended/differe ntial socketed probe head and accessories
Description
The 1132A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth: 5 GHz Dynamic Range: +/- 2.5V DC Offset Range: +/- 12V Maximum Voltage: +/- 30V Input Impedance: Differential Input R: 50 kOhm Differential Input C: 0.27-0.34 pF Single Ended Input R: 25 kOhm Single Ended Input C: 0.44-0.67 pF Connectivity: E2669A Differential/Single- ended Connectivity Kit E2668A Single-ended Connectivity Kit E2675A Differential Browser Kit for InfiniiMax Probes E2677A InfiniiMax 12 GHz differential solder-in probe head E2678A InfiniiMax single-ended/differe ntial socketed probe head and accessories

Suppliers

Company
Product
Description
Supplier Links
Active Probe 1132A
The 1132A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth: 5 GHz Dynamic Range: +/- 2.5V DC Offset Range: +/- 12V Maximum Voltage: +/- 30V Input Impedance: Differential Input R: 50 kOhm Differential Input C: 0.27-0.34 pF Single Ended Input R: 25 kOhm Single Ended Input C: 0.44-0.67 pF Connectivity: E2669A Differential/Single- ended Connectivity Kit E2668A Single-ended Connectivity Kit E2675A Differential Browser Kit for InfiniiMax Probes E2677A InfiniiMax 12 GHz differential solder-in probe head E2678A InfiniiMax single-ended/differe ntial socketed probe head and accessories

The 1132A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

Bandwidth:

  • 5 GHz
  • Dynamic Range: +/- 2.5V
  • DC Offset Range: +/- 12V
  • Maximum Voltage: +/- 30V

Input Impedance:

  • Differential Input R: 50 kOhm
  • Differential Input C: 0.27-0.34 pF
  • Single Ended Input R: 25 kOhm
  • Single Ended Input C: 0.44-0.67 pF

Connectivity:

  • E2669A Differential/Single-ended Connectivity Kit
  • E2668A Single-ended Connectivity Kit
  • E2675A Differential Browser Kit for InfiniiMax Probes
  • E2677A InfiniiMax 12 GHz differential solder-in probe head
  • E2678A InfiniiMax single-ended/differential socketed probe head and accessories
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 1132A
Product Name Active Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XR Mini-Hook, 18 AWG PVC Test Lead - 604XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details