Cal Test Electronics, Inc. Oscilloscope Probes GE3421

Description
"100:1 Passive 100MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 4000V"
Request a Quote Datasheet
Description
"100:1 Passive 100MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 4000V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKGE3421-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKGE3421-ND
Oscilloscope Probes BKGE3421-ND
"100:1 Passive 100MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 4000V"

"100:1 Passive 100MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 4000V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
GE3421
Test Probes GE3421
Test Probes Oprobe x100,100MHz 4kV-3400 Series

Test Probes Oprobe x100,100MHz 4kV-3400 Series

Buy Now Datasheet
Voltage Probe - GE3421 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
GE3421
Voltage Probe GE3421
The GE3421 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 100 MHz (-3 dB) bandwidth High impedance input (100 Mω/≈5 pF) 4,000 V CAT I Voltage Coefficient (VCR) ≤30 ppm/V Slim, stylish body Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 RoHS compliant Accessories included: 22 cm Ground Lead, Red Sprung Hook & Trimmer Tool The GE3421 is a medium bandwidth, high voltage 100x passive voltage probe with a 100 Mω input impedance.

The GE3421 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 100 MHz (-3 dB) bandwidth
  • High impedance input (100 MΩ/≈5 pF)
  • 4,000 V CAT I
  • Voltage Coefficient (VCR) ≤30 ppm/V
  • Slim, stylish body
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031
  • RoHS compliant
  • Accessories included: 22 cm Ground Lead, Red Sprung Hook & Trimmer Tool

The GE3421 is a medium bandwidth, high voltage 100x passive voltage probe with a 100 MΩ input impedance.

Supplier's Site
Osc Probe, Passive, 100 Mhz, 1 Kv, 1 Cal Test Electronics - 50AC8939 - Newark, An Avnet Company
Chicago, IL, United States
Osc Probe, Passive, 100 Mhz, 1 Kv, 1 Cal Test Electronics
50AC8939
Osc Probe, Passive, 100 Mhz, 1 Kv, 1 Cal Test Electronics 50AC8939
OSC PROBE, PASSIVE, 100 MHZ, 1 KV, 1:100; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:1kV; Test Probe Attenuation:1:100; For Use With:All Makes & Models of Oscilloscopes; Product Range:GE Series RoHS Compliant: Yes

OSC PROBE, PASSIVE, 100 MHZ, 1 KV, 1:100; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:1kV; Test Probe Attenuation:1:100; For Use With:All Makes & Models of Oscilloscopes; Product Range:GE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKGE3421-ND GE3421 GE3421 50AC8939
Product Name Oscilloscope Probes Test Probes Voltage Probe Osc Probe, Passive, 100 Mhz, 1 Kv, 1 Cal Test Electronics
Probe Technology Passive
Attenuation Factor 100X
Bandwidth 100 MHz 100 MHz 100 MHz
Input Resistance 100 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XJ Macro-Hook to 9306 Stacking Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 636XJ - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details