Tektronix, Inc. Test Probes TPP0101

Description
Test Probes Bandwidth 100 MHz Attenuation X10
Datasheet
Description
Test Probes Bandwidth 100 MHz Attenuation X10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
TPP0101
Test Probes TPP0101
Test Probes Bandwidth 100 MHz Attenuation X10

Test Probes Bandwidth 100 MHz Attenuation X10

Buy Now Datasheet
Voltage Probe TPP0101
The TPP0101 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10X Attenuation 100 MHz Bandwidth 1.3 m Length UL61010-031; 2007, CAN/CSA C22.2 No. 61010-031-07, IEC61010-031; IEC 61010-031/A1:2008 One-year warranty covering all parts and labor Electrical characteristics Bandwidth: DC to 100 MHz Rise time: <3.5 ns (typical) Compensation range: 15 pF to 25 pF Input resistance: 10 Mω ±1.5% Input capacitance: <12 pF (typical) Propagation delay: ~6.1 ns Maximum input voltage: 300 VRMS CAT II Physical characteristics Probe cable length 1.3 m (4.2 ft) EMC, environment, and safety Temperature range Operating -10 °C to +55 °C (14 °F to 131 °F) Nonoperating -51 °C to +71 °C (-60 °F to 160 °F) Humidity Operating and nonoperating 5% to 95% relative humidity (%RH) up to 30 °C (86 °F), 5% to 65% RH above +30 °C (86 °F) up to +55 °C (131 °F) Altitude Operating <3 km (9,842 ft) Nonoperating <12.2 km (40,026 ft) Standard Accessories: Adjustment tool Retractable hook tip Color bands, 5 pairs Long ground spring, 2 each 6 in. alligator ground lead Applications: Relative low-frequency measurements Low-frequency computer and telecom measurements Power supplies Low-frequency amplifiers The Tektronix TPP0101 probe is a 100 MHz, 10X passive voltage probe with 10 Mω input resistance. The TPP0101 probe is for use on BNC oscilloscopes with 1 Mω/20 pF inputs.

The TPP0101 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 10X Attenuation
  • 100 MHz Bandwidth
  • 1.3 m Length
  • UL61010-031; 2007, CAN/CSA C22.2 No. 61010-031-07, IEC61010-031; IEC 61010-031/A1:2008
  • One-year warranty covering all parts and labor

Electrical characteristics

  • Bandwidth: DC to 100 MHz
  • Rise time: <3.5 ns (typical)
  • Compensation range: 15 pF to 25 pF
  • Input resistance: 10 MΩ ±1.5%
  • Input capacitance: <12 pF (typical)
  • Propagation delay: ~6.1 ns
  • Maximum input voltage: 300 VRMS CAT II

Physical characteristics

  • Probe cable length 1.3 m (4.2 ft)

EMC, environment, and safety

  • Temperature range
  • Operating -10 °C to +55 °C (14 °F to 131 °F)
  • Nonoperating -51 °C to +71 °C (-60 °F to 160 °F)
  • Humidity
  • Operating and nonoperating 5% to 95% relative humidity (%RH) up to 30 °C (86 °F), 5% to 65% RH above +30 °C (86 °F) up to +55 °C (131 °F)
  • Altitude
  • Operating <3 km (9,842 ft)
  • Nonoperating <12.2 km (40,026 ft)

Standard Accessories:

  • Adjustment tool
  • Retractable hook tip
  • Color bands, 5 pairs
  • Long ground spring, 2 each
  • 6 in. alligator ground lead

Applications:

  • Relative low-frequency measurements
  • Low-frequency computer and telecom measurements
  • Power supplies
  • Low-frequency amplifiers

The Tektronix TPP0101 probe is a 100 MHz, 10X passive voltage probe with 10 MΩ input resistance. The TPP0101 probe is for use on BNC oscilloscopes with 1 MΩ/20 pF inputs.

Supplier's Site Datasheet
Oscilloscope Probe, Passive Voltage, 100Mhz; Oscilloscope Probe Function Tektronix - 23T0304 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, Passive Voltage, 100Mhz; Oscilloscope Probe Function Tektronix
23T0304
Oscilloscope Probe, Passive Voltage, 100Mhz; Oscilloscope Probe Function Tektronix 23T0304
OSCILLOSCOPE PROBE, PASSIVE VOLTAGE, 100MHZ; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Tektronix 1Mohm, 20pF Input BNC Oscilloscopes; Product Range:- RoHS Compliant: Yes

OSCILLOSCOPE PROBE, PASSIVE VOLTAGE, 100MHZ; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Tektronix 1Mohm, 20pF Input BNC Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TPP0101 TPP0101 23T0304
Product Name Test Probes Voltage Probe Oscilloscope Probe, Passive Voltage, 100Mhz; Oscilloscope Probe Function Tektronix
Probe Type Voltage; Current Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details