ValueTronics International, Inc. Voltage Probe 10430A

Description
The 10430A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Length: 1 m Division Ratio: 10:1 Circuit Loading (1 M ohm scope input): 1 M ohm; 6.5 pF Typical Scope Bandwidth: 500 MHz Compensates Oscilloscope Input: 1 M ohm; 6 to 9 pF Modularity: Narrow, Sharp, Probe Tip General Purpose Grabber: The general purpose grabber is attached to the probe tip for use on IC pins and other typical circuit measurements Integrated Circuit Grabber: The IC grabber is attached to the probe tip to allow easy and firm grip to a IC with .1 inch pitch without the hazard of shorting adjacent pins on the IC Ground Lead: The alligator clip style ground lead has a ferrite bead included in its construction which reduces noise in the measured signal Barrel Insulator: The barrel insulator prevents possible shorting of probe tip and circuitry. Use the barrel insulator with the general purpose grabber for correct fit of grabber The Agilent 10430A miniature probe offers modular construction, superior electrical performance, and high reliability. Modular construction allows individual replacement of probe tips, cables, and chassis assemblies which reduces repair costs. The narrow sharp probe tip is excellent for probing surface mount technology.
Description
The 10430A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Length: 1 m Division Ratio: 10:1 Circuit Loading (1 M ohm scope input): 1 M ohm; 6.5 pF Typical Scope Bandwidth: 500 MHz Compensates Oscilloscope Input: 1 M ohm; 6 to 9 pF Modularity: Narrow, Sharp, Probe Tip General Purpose Grabber: The general purpose grabber is attached to the probe tip for use on IC pins and other typical circuit measurements Integrated Circuit Grabber: The IC grabber is attached to the probe tip to allow easy and firm grip to a IC with .1 inch pitch without the hazard of shorting adjacent pins on the IC Ground Lead: The alligator clip style ground lead has a ferrite bead included in its construction which reduces noise in the measured signal Barrel Insulator: The barrel insulator prevents possible shorting of probe tip and circuitry. Use the barrel insulator with the general purpose grabber for correct fit of grabber The Agilent 10430A miniature probe offers modular construction, superior electrical performance, and high reliability. Modular construction allows individual replacement of probe tips, cables, and chassis assemblies which reduces repair costs. The narrow sharp probe tip is excellent for probing surface mount technology.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - 10430A - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
10430A
Voltage Probe 10430A
The 10430A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Length: 1 m Division Ratio: 10:1 Circuit Loading (1 M ohm scope input): 1 M ohm; 6.5 pF Typical Scope Bandwidth: 500 MHz Compensates Oscilloscope Input: 1 M ohm; 6 to 9 pF Modularity: Narrow, Sharp, Probe Tip General Purpose Grabber: The general purpose grabber is attached to the probe tip for use on IC pins and other typical circuit measurements Integrated Circuit Grabber: The IC grabber is attached to the probe tip to allow easy and firm grip to a IC with .1 inch pitch without the hazard of shorting adjacent pins on the IC Ground Lead: The alligator clip style ground lead has a ferrite bead included in its construction which reduces noise in the measured signal Barrel Insulator: The barrel insulator prevents possible shorting of probe tip and circuitry. Use the barrel insulator with the general purpose grabber for correct fit of grabber The Agilent 10430A miniature probe offers modular construction, superior electrical performance, and high reliability. Modular construction allows individual replacement of probe tips, cables, and chassis assemblies which reduces repair costs. The narrow sharp probe tip is excellent for probing surface mount technology.

The 10430A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Length: 1 m
  • Division Ratio: 10:1
  • Circuit Loading (1 M ohm scope input): 1 M ohm; 6.5 pF
  • Typical Scope Bandwidth: 500 MHz
  • Compensates Oscilloscope Input: 1 M ohm; 6 to 9 pF
  • Modularity: Narrow, Sharp, Probe Tip
  • General Purpose Grabber: The general purpose grabber is attached to the probe tip for use on IC pins and other typical circuit measurements
  • Integrated Circuit Grabber: The IC grabber is attached to the probe tip to allow easy and firm grip to a IC with .1 inch pitch without the hazard of shorting adjacent pins on the IC
  • Ground Lead: The alligator clip style ground lead has a ferrite bead included in its construction which reduces noise in the measured signal
  • Barrel Insulator: The barrel insulator prevents possible shorting of probe tip and circuitry. Use the barrel insulator with the general purpose grabber for correct fit of grabber

The Agilent 10430A miniature probe offers modular construction, superior electrical performance, and high reliability. Modular construction allows individual replacement of probe tips, cables, and chassis assemblies which reduces repair costs. The narrow sharp probe tip is excellent for probing surface mount technology.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 10430A
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Long Handle Probe to Meter Banana Plug, 18 AWG PVC Test Lead - 60540 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.075
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Multimeter Leads - 1797911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details