Fluke Banana, Meter Interface 80K-15

Description
Banana Plug, Double, Stackable To Test Probe High Voltage Probe 15000V (15kV)
Request a Quote Datasheet
Description
Banana Plug, Double, Stackable To Test Probe High Voltage Probe 15000V (15kV)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 614-1265-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
614-1265-ND
Banana, Meter Interface 614-1265-ND
Banana Plug, Double, Stackable To Test Probe High Voltage Probe 15000V (15kV)

Banana Plug, Double, Stackable To Test Probe High Voltage Probe 15000V (15kV)

Buy Now Datasheet
Probe 80K-15
The 80K-15 is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: The 80K-15 is a high voltage probe designed to extend the voltage measuring capability of an AC/DC voltmeter to 15,000 volts peak AC or DC Overvoltage Category I. This means the probe can only be used to make measurements on energy limited circuits within equipment. Examples include high voltage within televisions or photocopy machines. DO NOT use this probe to measure high voltages on power distribution systems. The probe provides high accuracy when used with a voltmeter having 10 Megohm input impedance

The 80K-15 is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

The 80K-15 is a high voltage probe designed to extend the voltage measuring capability of an AC/DC voltmeter to 15,000 volts peak AC or DC Overvoltage Category I.
This means the probe can only be used to make measurements on energy limited circuits within equipment. Examples include high voltage within televisions or photocopy machines.
DO NOT use this probe to measure high voltages on power distribution systems. The probe provides high accuracy when used with a voltmeter having 10 Megohm input impedance

Supplier's Site Datasheet
Test Lead, Grey, 15Kv, 20Ua; Test Connector Type A Fluke - 07C8021 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Grey, 15Kv, 20Ua; Test Connector Type A Fluke
07C8021
Test Lead, Grey, 15Kv, 20Ua; Test Connector Type A Fluke 07C8021
TEST LEAD, GREY, 15KV, 20UA; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Grey; Current Rating:20µA; Product Range:- RoHS Compliant: Yes

TEST LEAD, GREY, 15KV, 20UA; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Grey; Current Rating:20µA; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
80K-15
Test Probes 80K-15
Test Probes PROBE ELECTRONIC

Test Probes PROBE ELECTRONIC

Buy Now Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 614-1265-ND 80K-15 07C8021 80K-15
Product Name Banana, Meter Interface Probe Test Lead, Grey, 15Kv, 20Ua; Test Connector Type A Fluke Test Probes
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XJL Macro-Hook, 18 AWG PVC Test Lead - 604XJL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details