Cal Test Electronics, Inc. Oscilloscope Probes GE3125

Description
"100:1 Passive 150MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 2000V"
Request a Quote Datasheet
Description
"100:1 Passive 150MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 2000V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKGE3125-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKGE3125-ND
Oscilloscope Probes BKGE3125-ND
"100:1 Passive 150MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 2000V"

"100:1 Passive 150MHz 47.244"" (1200.00mm) Black and Red Oscilloscope Probe Test Lead 100M Input Resistance CAT I 2000V"

Buy Now Datasheet
Voltage Probe - GE3125 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
GE3125
Voltage Probe GE3125
The GE3125 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 150 MHz (-3 dB) bandwidth High impedance input: (100 Mω/≈5 pF) Output Impedance: 1 Mω Risetime: 2.3 ns 2,000 V CAT I Compensation: 10−30 pF Voltage Coefficient (VCR): 0.5 ppm/V (1%) Operating Temperature: 0° to +50° C Humidity: 85% RH or less (at 35° C) RoHS (2011/65/EU) Compliant Slim, stylish body Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 The CalTest GE3125 is a high voltage, high accuracy 100x passive voltage probe with a 100 Mω input impedance. The low voltage coefficient (VCR) allows for a 1% accuracy at high voltage measurements.

The GE3125 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 150 MHz (-3 dB) bandwidth
  • High impedance input: (100 MΩ/≈5 pF)
  • Output Impedance: 1 MΩ
  • Risetime: 2.3 ns
  • 2,000 V CAT I
  • Compensation: 10−30 pF
  • Voltage Coefficient (VCR): 0.5 ppm/V (1%)
  • Operating Temperature: 0° to +50° C
  • Humidity: 85% RH or less (at 35° C)
  • RoHS (2011/65/EU) Compliant
  • Slim, stylish body
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031

The CalTest GE3125 is a high voltage, high accuracy 100x passive voltage probe with a 100 MΩ input impedance. The low voltage coefficient (VCR) allows for a 1% accuracy at high voltage measurements.

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
GE3125
Test Probes GE3125
Test Probes Oprobe x100,150MHz 2kV,1%-3100 Series

Test Probes Oprobe x100,150MHz 2kV,1%-3100 Series

Buy Now Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKGE3125-ND GE3125 GE3125
Product Name Oscilloscope Probes Voltage Probe Test Probes
Probe Technology Passive
Attenuation Factor 100X
Bandwidth 150 MHz 150 MHz
Input Resistance 100 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details