RIGOL Technologies, Inc. Current Probe RP1004C

Description
The RP1004C is a 100 MHz, 50 A current probe from Rigol. Features: Highly accurate current detection Easy current measurement Broadband frequency characteristics - DC to 100MHz Compact design, permits measurement of low current levels Easy protect function at excessive input Unique thin film Hall effect element Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User's Guide Probe Case Specifications: Bandwidth - DC to 100MHz (-3dB) Rise Time - ≤7ns Maximum Continuous Input Range - 30Arms Maximum Peak Current Value - Non-continuous 50A peak The Rigol RP1004C current probe can be directly connected to a BNC input connector of a waveform measuring instrument, and by clamping on a conductor to be measured, allows the current waveform to be easily captured.
Description
The RP1004C is a 100 MHz, 50 A current probe from Rigol. Features: Highly accurate current detection Easy current measurement Broadband frequency characteristics - DC to 100MHz Compact design, permits measurement of low current levels Easy protect function at excessive input Unique thin film Hall effect element Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User's Guide Probe Case Specifications: Bandwidth - DC to 100MHz (-3dB) Rise Time - ≤7ns Maximum Continuous Input Range - 30Arms Maximum Peak Current Value - Non-continuous 50A peak The Rigol RP1004C current probe can be directly connected to a BNC input connector of a waveform measuring instrument, and by clamping on a conductor to be measured, allows the current waveform to be easily captured.

Suppliers

Company
Product
Description
Supplier Links
Current Probe RP1004C
The RP1004C is a 100 MHz, 50 A current probe from Rigol. Features: Highly accurate current detection Easy current measurement Broadband frequency characteristics - DC to 100MHz Compact design, permits measurement of low current levels Easy protect function at excessive input Unique thin film Hall effect element Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: User's Guide Probe Case Specifications: Bandwidth - DC to 100MHz (-3dB) Rise Time - ≤7ns Maximum Continuous Input Range - 30Arms Maximum Peak Current Value - Non-continuous 50A peak The Rigol RP1004C current probe can be directly connected to a BNC input connector of a waveform measuring instrument, and by clamping on a conductor to be measured, allows the current waveform to be easily captured.

The RP1004C is a 100 MHz, 50 A current probe from Rigol.

Features:

  • Highly accurate current detection
  • Easy current measurement
  • Broadband frequency characteristics - DC to 100MHz
  • Compact design, permits measurement of low current levels
  • Easy protect function at excessive input
  • Unique thin film Hall effect element

Works with-

  • DS1
  • DS1Z
  • DS2
  • DS4
  • DS6
  • MSO1
  • MSO2
  • MSO4

Accessories:

  • User's Guide
  • Probe Case

Specifications:

  • Bandwidth - DC to 100MHz (-3dB)
  • Rise Time - ≤7ns
  • Maximum Continuous Input Range - 30Arms
  • Maximum Peak Current Value - Non-continuous 50A peak

The Rigol RP1004C current probe can be directly connected to a BNC input connector of a waveform measuring instrument, and by clamping on a conductor to be measured, allows the current waveform to be easily captured.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP1004C
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Piercing Alligator Clip to Standard Alligator Clip, 18 AWG PVC Test Lead - 676P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details