ValueTronics International, Inc. Active Probe 1120A

Description
The 1120A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth: DC-coupled; DC to >500MHz; AC-coupled: <1.5KHz to >500MHz Pulse response: Rise time <0.75ns; Perturbation: <+10% measured with 1GHz sampler Gain: Active probe 1:1 +/-5% Dynamic range: +0.5V with +5V offset (dc) DC offset Noise: approx. 2.5mV Input RC: 100k shunt capacitance is <3 pf at 100MHz; with 10:1 or 100:1 dividers Shunt capacitance is <1pf at 100MHz Maximum input: +80V The Agilent 1120A is a 1:1 active voltage probe which provides low input capacitance, high input impedance, high current gain and wide bandwidth. The probe has a probe-tip impedance of 100 kilohms shunted by less than 3 picofarads capacitance and also features very low drift and noise. When used with the voltage-divider tips, the input shunt capacitance is less than 1 picofarad. The Agilent 1120A permits the operator to test high-frequency circuits without significant loading effects. High input impedance is maintained by a field-effect transistor (FET) circuit. Power for the probe is provided by Agilent HP Osciloscopes with probe power or with a probe power option, oscilloscope plug-in units with probe power, or Model 1816A remote sampler. When operated with instruments having no probe power, the Model 1122A Probe Power Supply must be used as a power source.
Description
The 1120A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth: DC-coupled; DC to >500MHz; AC-coupled: <1.5KHz to >500MHz Pulse response: Rise time <0.75ns; Perturbation: <+10% measured with 1GHz sampler Gain: Active probe 1:1 +/-5% Dynamic range: +0.5V with +5V offset (dc) DC offset Noise: approx. 2.5mV Input RC: 100k shunt capacitance is <3 pf at 100MHz; with 10:1 or 100:1 dividers Shunt capacitance is <1pf at 100MHz Maximum input: +80V The Agilent 1120A is a 1:1 active voltage probe which provides low input capacitance, high input impedance, high current gain and wide bandwidth. The probe has a probe-tip impedance of 100 kilohms shunted by less than 3 picofarads capacitance and also features very low drift and noise. When used with the voltage-divider tips, the input shunt capacitance is less than 1 picofarad. The Agilent 1120A permits the operator to test high-frequency circuits without significant loading effects. High input impedance is maintained by a field-effect transistor (FET) circuit. Power for the probe is provided by Agilent HP Osciloscopes with probe power or with a probe power option, oscilloscope plug-in units with probe power, or Model 1816A remote sampler. When operated with instruments having no probe power, the Model 1122A Probe Power Supply must be used as a power source.

Suppliers

Company
Product
Description
Supplier Links
Active Probe 1120A
The 1120A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Bandwidth: DC-coupled; DC to >500MHz; AC-coupled: <1.5KHz to >500MHz Pulse response: Rise time <0.75ns; Perturbation: <+10% measured with 1GHz sampler Gain: Active probe 1:1 +/-5% Dynamic range: +0.5V with +5V offset (dc) DC offset Noise: approx. 2.5mV Input RC: 100k shunt capacitance is <3 pf at 100MHz; with 10:1 or 100:1 dividers Shunt capacitance is <1pf at 100MHz Maximum input: +80V The Agilent 1120A is a 1:1 active voltage probe which provides low input capacitance, high input impedance, high current gain and wide bandwidth. The probe has a probe-tip impedance of 100 kilohms shunted by less than 3 picofarads capacitance and also features very low drift and noise. When used with the voltage-divider tips, the input shunt capacitance is less than 1 picofarad. The Agilent 1120A permits the operator to test high-frequency circuits without significant loading effects. High input impedance is maintained by a field-effect transistor (FET) circuit. Power for the probe is provided by Agilent HP Osciloscopes with probe power or with a probe power option, oscilloscope plug-in units with probe power, or Model 1816A remote sampler. When operated with instruments having no probe power, the Model 1122A Probe Power Supply must be used as a power source.

The 1120A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Bandwidth: DC-coupled; DC to >500MHz; AC-coupled: <1.5KHz to >500MHz
  • Pulse response: Rise time <0.75ns; Perturbation: <+10% measured with 1GHz sampler
  • Gain: Active probe 1:1 +/-5%
  • Dynamic range: +0.5V with +5V offset (dc)
  • DC offset Noise: approx. 2.5mV
  • Input RC: 100k shunt capacitance is <3 pf at 100MHz; with 10:1 or 100:1 dividers
  • Shunt capacitance is <1pf at 100MHz
  • Maximum input: +80V

The Agilent 1120A is a 1:1 active voltage probe which provides low input capacitance, high input impedance, high current gain and wide bandwidth. The probe has a probe-tip impedance of 100 kilohms shunted by less than 3 picofarads capacitance and also features very low drift and noise. When used with the voltage-divider tips, the input shunt capacitance is less than 1 picofarad.

The Agilent 1120A permits the operator to test high-frequency circuits without significant loading effects. High input impedance is maintained by a field-effect transistor (FET) circuit. Power for the probe is provided by Agilent HP Osciloscopes with probe power or with a probe power option, oscilloscope plug-in units with probe power, or Model 1816A remote sampler.

When operated with instruments having no probe power, the Model 1122A Probe Power Supply must be used as a power source.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 1120A
Product Name Active Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Test Leads - 2521311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details