Tektronix, Inc. Passive Voltage Probe, Oscilloscope; Oscilloscope Probe Function Tektronix TPP1000

Description
PASSIVE VOLTAGE PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:1GHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; Product Range:-; Cable Length:1.3m; Lead Length:1.3m; Test Probe Functions:Voltage RoHS Compliant: Yes
Datasheet
Description
PASSIVE VOLTAGE PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:1GHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; Product Range:-; Cable Length:1.3m; Lead Length:1.3m; Test Probe Functions:Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Voltage Probe, Oscilloscope; Oscilloscope Probe Function Tektronix - 14T0795 - Newark, An Avnet Company
Chicago, IL, United States
Passive Voltage Probe, Oscilloscope; Oscilloscope Probe Function Tektronix
14T0795
Passive Voltage Probe, Oscilloscope; Oscilloscope Probe Function Tektronix 14T0795
PASSIVE VOLTAGE PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:1GHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; Product Range:-; Cable Length:1.3m; Lead Length:1.3m; Test Probe Functions:Voltage RoHS Compliant: Yes

PASSIVE VOLTAGE PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:1GHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; Product Range:-; Cable Length:1.3m; Lead Length:1.3m; Test Probe Functions:Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
TPP1000
Test Probes TPP1000
Test Probes PROBE 10X 1 GHZ PASSIVE VOLTAGE

Test Probes PROBE 10X 1 GHZ PASSIVE VOLTAGE

Buy Now Datasheet
Voltage Probe TPP1000
The TPP1000 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 1 GHz Probe Bandwidth <4 pF Input Capacitance 10X Attenuation 300 V CAT ll Input Voltage Designed for use with the MSO/DPO4000B and MSO/DPO5000 Series Oscilloscopes Compact Probe Head for Probing Small-geometry Circuit Elements Small Probe Body for Enhanced Visibility to the Device-Under-Test Rigid Tip for Secure Device-Under-Test Connectivity Replaceable Probe Tip Cartridges Large Accessory Set for Versatile Connectivity Integrated Oscilloscope and Probe Measurement System provides Intelligent Communication that Automatically Scales and Adjusts Units on the Oscilloscope Display to Match the Probe Attenuation Built-in AC Compensation Optimizes Signal Path across the Entire Frequency Range Standard Accessories: Rigid tip 3.8 mm Flex ground spring SHORT 3.8 mm Long ground spring Alligator ground (6 in.) Hook tip (regular) Hook tip (micro) IC cap (universal) 3.8 mm Applications: Low-power Devices Service Manufacturing Engineering Test Research and Development The extremely low capacitive loading limits adverse affects on your circuits and is more forgiving of longer ground leads. And with the probe's wide bandwidth, you can see the high-frequency components in your signal which is critical for high-speed applications. The TPP1000 passive voltage probe offers all the benefits of general-purpose probes like high dynamic range, flexible connection options, and robust mechanical design, while providing the performance of active probes.

The TPP1000 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 1 GHz Probe Bandwidth
  • <4 pF Input Capacitance
  • 10X Attenuation
  • 300 V CAT ll Input Voltage
  • Designed for use with the MSO/DPO4000B and MSO/DPO5000 Series Oscilloscopes
  • Compact Probe Head for Probing Small-geometry Circuit Elements
  • Small Probe Body for Enhanced Visibility to the Device-Under-Test
  • Rigid Tip for Secure Device-Under-Test Connectivity
  • Replaceable Probe Tip Cartridges
  • Large Accessory Set for Versatile Connectivity
  • Integrated Oscilloscope and Probe Measurement System provides Intelligent Communication that Automatically Scales and Adjusts Units on the Oscilloscope Display to Match the Probe Attenuation
  • Built-in AC Compensation Optimizes Signal Path across the Entire Frequency Range

Standard Accessories:

  • Rigid tip 3.8 mm
  • Flex ground spring SHORT 3.8 mm
  • Long ground spring
  • Alligator ground (6 in.)
  • Hook tip (regular)
  • Hook tip (micro)
  • IC cap (universal) 3.8 mm

Applications:

  • Low-power Devices
  • Service
  • Manufacturing Engineering Test
  • Research and Development

The extremely low capacitive loading limits adverse affects on your circuits and is more forgiving of longer ground leads. And with the probe's wide bandwidth, you can see the high-frequency components in your signal which is critical for high-speed applications. The TPP1000 passive voltage probe offers all the benefits of general-purpose probes like high dynamic range, flexible connection options, and robust mechanical design, while providing the performance of active probes.

Supplier's Site Datasheet
Voltage Probe TPP1000
The TPP1000 is a 1 GHz, 300 V voltage probe from Tektronix. Features: 1 GHz Probe Bandwidth <4 pF Input Capacitance 10X Attenuation 300 V CAT ll Input Voltage Designed for use with the MSO/DPO4000B and MSO/DPO5000 Series Oscilloscopes Compact Probe Head for Probing Small-geometry Circuit Elements Small Probe Body for Enhanced Visibility to the Device-Under-Test Rigid Tip for Secure Device-Under-Test Connectivity Replaceable Probe Tip Cartridges Large Accessory Set for Versatile Connectivity Integrated Oscilloscope and Probe Measurement System provides Intelligent Communication that Automatically Scales and Adjusts Units on the Oscilloscope Display to Match the Probe Attenuation Built-in AC Compensation Optimizes Signal Path across the Entire Frequency Range Applications: Low-power Devices Service Manufacturing Engineering Test Research and Development The extremely low capacitive loading limits adverse affects on your circuits and is more forgiving of longer ground leads. And with the probe's wide bandwidth, you can see the high-frequency components in your signal which is critical for high-speed applications. The TPP1000 passive voltage probe offers all the benefits of general-purpose probes like high dynamic range, flexible connection options, and robust mechanical design, while providing the performance of active probes.

The TPP1000 is a 1 GHz, 300 V voltage probe from Tektronix.

Features:

  • 1 GHz Probe Bandwidth
  • <4 pF Input Capacitance
  • 10X Attenuation
  • 300 V CAT ll Input Voltage
  • Designed for use with the MSO/DPO4000B and MSO/DPO5000 Series Oscilloscopes
  • Compact Probe Head for Probing Small-geometry Circuit Elements
  • Small Probe Body for Enhanced Visibility to the Device-Under-Test
  • Rigid Tip for Secure Device-Under-Test Connectivity
  • Replaceable Probe Tip Cartridges
  • Large Accessory Set for Versatile Connectivity
  • Integrated Oscilloscope and Probe Measurement System provides Intelligent Communication that Automatically Scales and Adjusts Units on the Oscilloscope Display to Match the Probe Attenuation
  • Built-in AC Compensation Optimizes Signal Path across the Entire Frequency Range

Applications:

  • Low-power Devices
  • Service
  • Manufacturing Engineering Test
  • Research and Development

The extremely low capacitive loading limits adverse affects on your circuits and is more forgiving of longer ground leads. And with the probe's wide bandwidth, you can see the high-frequency components in your signal which is critical for high-speed applications. The TPP1000 passive voltage probe offers all the benefits of general-purpose probes like high dynamic range, flexible connection options, and robust mechanical design, while providing the performance of active probes.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED ValueTronics International, Inc. ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 14T0795 TPP1000 TPP1000 TPP1000
Product Name Passive Voltage Probe, Oscilloscope; Oscilloscope Probe Function Tektronix Test Probes Voltage Probe Voltage Probe
Probe Type Voltage Voltage; Current Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with SMB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Needle Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 63234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details