Tektronix, Inc. Probe S4

Description
The S4 is a probe from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Rise time: 25 ps (observed with S-50 or S-52, 35 ps) Bandwidth: 14.5 GHz Input impedance: 50 ω (terminated SMA connector) Input range: Operating, 1 Vp-p; max. safe overload, ±5 V Noise: < 5 mV Features trigger signal pick-off for internal triggering Compatible with 3S2, 3S5, 3S6, 7S11, 7S12 Sampling Plugins The Tektronix S-4 sampling gate is based upon a traveling wave trapped-charge transmission line in which the sampling window is set by the propagation time of a pulse edge through a thick-film transmission line. This technique requires only a sharp pulse edge rather than a precise pulse width, which is harder to generate. The sampling diodes are housed in a special coaxial connector that provides a high bandwidth signal path. The S-4 Sampling Head is a 25 ps risetime unit with a 50 Ohm input impedance, and an equivalent bandwidth from DC to 14 GHz. The S-4 can be plugged into the 7S11 or 7S12 Sampling units, or attached by a sampling head extender for remote use. A trigger pickoff within the S-4 provides a trigger signal output from the plug-in unit.
Description
The S4 is a probe from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Rise time: 25 ps (observed with S-50 or S-52, 35 ps) Bandwidth: 14.5 GHz Input impedance: 50 ω (terminated SMA connector) Input range: Operating, 1 Vp-p; max. safe overload, ±5 V Noise: < 5 mV Features trigger signal pick-off for internal triggering Compatible with 3S2, 3S5, 3S6, 7S11, 7S12 Sampling Plugins The Tektronix S-4 sampling gate is based upon a traveling wave trapped-charge transmission line in which the sampling window is set by the propagation time of a pulse edge through a thick-film transmission line. This technique requires only a sharp pulse edge rather than a precise pulse width, which is harder to generate. The sampling diodes are housed in a special coaxial connector that provides a high bandwidth signal path. The S-4 Sampling Head is a 25 ps risetime unit with a 50 Ohm input impedance, and an equivalent bandwidth from DC to 14 GHz. The S-4 can be plugged into the 7S11 or 7S12 Sampling units, or attached by a sampling head extender for remote use. A trigger pickoff within the S-4 provides a trigger signal output from the plug-in unit.

Suppliers

Company
Product
Description
Supplier Links
Probe S4
The S4 is a probe from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Rise time: 25 ps (observed with S-50 or S-52, 35 ps) Bandwidth: 14.5 GHz Input impedance: 50 ω (terminated SMA connector) Input range: Operating, 1 Vp-p; max. safe overload, ±5 V Noise: < 5 mV Features trigger signal pick-off for internal triggering Compatible with 3S2, 3S5, 3S6, 7S11, 7S12 Sampling Plugins The Tektronix S-4 sampling gate is based upon a traveling wave trapped-charge transmission line in which the sampling window is set by the propagation time of a pulse edge through a thick-film transmission line. This technique requires only a sharp pulse edge rather than a precise pulse width, which is harder to generate. The sampling diodes are housed in a special coaxial connector that provides a high bandwidth signal path. The S-4 Sampling Head is a 25 ps risetime unit with a 50 Ohm input impedance, and an equivalent bandwidth from DC to 14 GHz. The S-4 can be plugged into the 7S11 or 7S12 Sampling units, or attached by a sampling head extender for remote use. A trigger pickoff within the S-4 provides a trigger signal output from the plug-in unit.

The S4 is a probe from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Rise time: 25 ps (observed with S-50 or S-52, 35 ps)
  • Bandwidth: 14.5 GHz
  • Input impedance: 50 Ω (terminated SMA connector)
  • Input range: Operating, 1 Vp-p; max. safe overload, ±5 V
  • Noise: < 5 mV
  • Features trigger signal pick-off for internal triggering
  • Compatible with 3S2, 3S5, 3S6, 7S11, 7S12 Sampling Plugins

The Tektronix S-4 sampling gate is based upon a traveling wave trapped-charge transmission line in which the sampling window is set by the propagation time of a pulse edge through a thick-film transmission line. This technique requires only a sharp pulse edge rather than a precise pulse width, which is harder to generate. The sampling diodes are housed in a special coaxial connector that provides a high bandwidth signal path.

The S-4 Sampling Head is a 25 ps risetime unit with a 50 Ohm input impedance, and an equivalent bandwidth from DC to 14 GHz. The S-4 can be plugged into the 7S11 or 7S12 Sampling units, or attached by a sampling head extender for remote use. A trigger pickoff within the S-4 provides a trigger signal output from the plug-in unit.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number S4
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Alligator Clip-Large w/o Insulator - 5044 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
Test Leads - 1902665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details