ValueTronics International, Inc. Probe 85024A

Description
The 85024A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Easy to perform in-circuit measurements Excellent frequency response and unity gain High probe sensitivity Low distortion levels Specifications Input capacitance (at 500 MHz): < 0.7pF (nominal) Input resistance: 1 MΩ (nominal) Bandwidth: 300 kHz to 3 GHz (nominal) Usable to 100 kHz Average gain: 0 dB ± 1.25 dB Frequency response (relative to Average Gain): 300 kHz to 1 GHz: ±1.25 dB; 1 GHz to 3 GHz: ±2.5 dB Average noise level < 1 mV, 10 Hz to 10 MHz Input voltage for <1 dB compression: 0.3 V Noise figure: Below 100 MHz: < 50 dB; 100 MHz to 3 GHz: < 25 dB Pulse transition time: 200 psec Distortion (at 0.3 V): < –30 dBc Maximum safe input: Probe alone ±1.5 V peak RF, ±50 V DC Probe with 10:1 divider: ±15 V peak RF, ±200 V DC 10:1 divider characteristics: Input capacitance: < 0.7 pF Input resistance: 1 MΩ Input voltage for 1 dB compression: 3 V Power: Supplied by certain Agilent instruments or Agilent 11899A probe power supply: +15 V/130 mA, –12.6 V/45 mA The Agilent HP 85024A has an input capacitance of only 0.7 pF shunted by 1 megohm of resistance permits high frequency probing without adversely loading the circuit under test. Excellent frequency response and unity gain guarantee high accuracy in swept measurements with this probe. High probe sensitivity and low distortion levels allow measurements to be made while taking advantage of the full dynamic range of Agilent HP RF analyzers.
Datasheet
Description
The 85024A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Easy to perform in-circuit measurements Excellent frequency response and unity gain High probe sensitivity Low distortion levels Specifications Input capacitance (at 500 MHz): < 0.7pF (nominal) Input resistance: 1 MΩ (nominal) Bandwidth: 300 kHz to 3 GHz (nominal) Usable to 100 kHz Average gain: 0 dB ± 1.25 dB Frequency response (relative to Average Gain): 300 kHz to 1 GHz: ±1.25 dB; 1 GHz to 3 GHz: ±2.5 dB Average noise level < 1 mV, 10 Hz to 10 MHz Input voltage for <1 dB compression: 0.3 V Noise figure: Below 100 MHz: < 50 dB; 100 MHz to 3 GHz: < 25 dB Pulse transition time: 200 psec Distortion (at 0.3 V): < –30 dBc Maximum safe input: Probe alone ±1.5 V peak RF, ±50 V DC Probe with 10:1 divider: ±15 V peak RF, ±200 V DC 10:1 divider characteristics: Input capacitance: < 0.7 pF Input resistance: 1 MΩ Input voltage for 1 dB compression: 3 V Power: Supplied by certain Agilent instruments or Agilent 11899A probe power supply: +15 V/130 mA, –12.6 V/45 mA The Agilent HP 85024A has an input capacitance of only 0.7 pF shunted by 1 megohm of resistance permits high frequency probing without adversely loading the circuit under test. Excellent frequency response and unity gain guarantee high accuracy in swept measurements with this probe. High probe sensitivity and low distortion levels allow measurements to be made while taking advantage of the full dynamic range of Agilent HP RF analyzers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe 85024A
The 85024A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Easy to perform in-circuit measurements Excellent frequency response and unity gain High probe sensitivity Low distortion levels Specifications Input capacitance (at 500 MHz): < 0.7pF (nominal) Input resistance: 1 MΩ (nominal) Bandwidth: 300 kHz to 3 GHz (nominal) Usable to 100 kHz Average gain: 0 dB ± 1.25 dB Frequency response (relative to Average Gain): 300 kHz to 1 GHz: ±1.25 dB; 1 GHz to 3 GHz: ±2.5 dB Average noise level < 1 mV, 10 Hz to 10 MHz Input voltage for <1 dB compression: 0.3 V Noise figure: Below 100 MHz: < 50 dB; 100 MHz to 3 GHz: < 25 dB Pulse transition time: 200 psec Distortion (at 0.3 V): < –30 dBc Maximum safe input: Probe alone ±1.5 V peak RF, ±50 V DC Probe with 10:1 divider: ±15 V peak RF, ±200 V DC 10:1 divider characteristics: Input capacitance: < 0.7 pF Input resistance: 1 MΩ Input voltage for 1 dB compression: 3 V Power: Supplied by certain Agilent instruments or Agilent 11899A probe power supply: +15 V/130 mA, –12.6 V/45 mA The Agilent HP 85024A has an input capacitance of only 0.7 pF shunted by 1 megohm of resistance permits high frequency probing without adversely loading the circuit under test. Excellent frequency response and unity gain guarantee high accuracy in swept measurements with this probe. High probe sensitivity and low distortion levels allow measurements to be made while taking advantage of the full dynamic range of Agilent HP RF analyzers.

The 85024A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Easy to perform in-circuit measurements
  • Excellent frequency response and unity gain
  • High probe sensitivity
  • Low distortion levels

Specifications

  • Input capacitance (at 500 MHz): < 0.7pF (nominal)
  • Input resistance: 1 MΩ (nominal)
  • Bandwidth: 300 kHz to 3 GHz (nominal) Usable to 100 kHz
  • Average gain: 0 dB ± 1.25 dB
  • Frequency response (relative to Average Gain): 300 kHz to 1 GHz: ±1.25 dB; 1 GHz to 3 GHz: ±2.5 dB
  • Average noise level < 1 mV, 10 Hz to 10 MHz
  • Input voltage for <1 dB compression: 0.3 V
  • Noise figure: Below 100 MHz: < 50 dB; 100 MHz to 3 GHz: < 25 dB
  • Pulse transition time: 200 psec
  • Distortion (at 0.3 V): < –30 dBc
  • Maximum safe input: Probe alone ±1.5 V peak RF, ±50 V DC
  • Probe with 10:1 divider: ±15 V peak RF, ±200 V DC
  • 10:1 divider characteristics: Input capacitance: < 0.7 pF
  • Input resistance: 1 MΩ
  • Input voltage for 1 dB compression: 3 V
  • Power: Supplied by certain Agilent instruments or Agilent 11899A probe power supply: +15 V/130 mA, –12.6 V/45 mA

The Agilent HP 85024A has an input capacitance of only 0.7 pF shunted by 1 megohm of resistance permits high frequency probing without adversely loading the circuit under test. Excellent frequency response and unity gain guarantee high accuracy in swept measurements with this probe. High probe sensitivity and low distortion levels allow measurements to be made while taking advantage of the full dynamic range of Agilent HP RF analyzers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 85024A
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XHL Macro-Hook to Meter Banana Plug, 18 AWG PVC Test Lead - 605XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details