Fluke Probe 5608-12-D

Description
The 5608-12-D is a PRT probe from Fluke. Features: –200 °C to 500 °C (80 mm minimum immersion) ± 0.01 short-term stability Dry-well reference with 90 ° bend 12 in x 1/8 in 5-pin DIN for Tweener Thermometers The 5608-12-D is also a ± 10 mK probe at the triple point of water, but its one-eighth inch (3.18 mm) diameter gets you accurate measurements from –200 °C to 500 °C with only 80 mm (3.1 in) of immersion. With multiple sheath length options and an optonal 90 ° bend at nine inches from the tip for drywell applications, you can find the dimensions that are just right for your specific application. The 5608-12-D comes with a one eighth inch (3.18 mm) diameter sheath in lengths of 9 inches or 12 inches.
Description
The 5608-12-D is a PRT probe from Fluke. Features: –200 °C to 500 °C (80 mm minimum immersion) ± 0.01 short-term stability Dry-well reference with 90 ° bend 12 in x 1/8 in 5-pin DIN for Tweener Thermometers The 5608-12-D is also a ± 10 mK probe at the triple point of water, but its one-eighth inch (3.18 mm) diameter gets you accurate measurements from –200 °C to 500 °C with only 80 mm (3.1 in) of immersion. With multiple sheath length options and an optonal 90 ° bend at nine inches from the tip for drywell applications, you can find the dimensions that are just right for your specific application. The 5608-12-D comes with a one eighth inch (3.18 mm) diameter sheath in lengths of 9 inches or 12 inches.

Suppliers

Company
Product
Description
Supplier Links
The 5608-12-D is a PRT probe from Fluke. Features: –200 °C to 500 °C (80 mm minimum immersion) ± 0.01 short-term stability Dry-well reference with 90 ° bend 12 in x 1/8 in 5-pin DIN for Tweener Thermometers The 5608-12-D is also a ± 10 mK probe at the triple point of water, but its one-eighth inch (3.18 mm) diameter gets you accurate measurements from –200 °C to 500 °C with only 80 mm (3.1 in) of immersion. With multiple sheath length options and an optonal 90 ° bend at nine inches from the tip for drywell applications, you can find the dimensions that are just right for your specific application. The 5608-12-D comes with a one eighth inch (3.18 mm) diameter sheath in lengths of 9 inches or 12 inches.

The 5608-12-D is a PRT probe from Fluke.

Features:

  • –200 °C to 500 °C (80 mm minimum immersion)
  • ± 0.01 short-term stability
  • Dry-well reference with 90 ° bend
  • 12 in x 1/8 in
  • 5-pin DIN for Tweener Thermometers

The 5608-12-D is also a ± 10 mK probe at the triple point of water, but its one-eighth inch (3.18 mm) diameter gets you accurate measurements from –200 °C to 500 °C with only 80 mm (3.1 in) of immersion. With multiple sheath length options and an optonal 90 ° bend at nine inches from the tip for drywell applications, you can find the dimensions that are just right for your specific application. The 5608-12-D comes with a one eighth inch (3.18 mm) diameter sheath in lengths of 9 inches or 12 inches.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 5608-12-D
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Needle Tip Probe to Meter Banana Plug, 20 AWG PVC Coil Cord Test Lead - 60534C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details