ValueTronics International, Inc. Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| The 403255 is a temperature probe from Extech. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 5611T-D is a temperature probe from Fluke. Features: Short-term accuracy to ± 0.01 °C; one-year drift < ± 0.01 °C Accredited NVLAP calibration optional Flexible PTFE and silicone coated... | |
| The 6517-TP is a temperature probe from Keithley. Additional Features: 36 in. long Temperature calibration (range) of 0°C to 1250°C Type K thermocouple For use with: 6517A and 6517B Electrometers... | |
| The 80PJ-1 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PJ-9 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PK-1 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PK-11 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PK-22 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PK-24 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PK-26 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PK-27 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PK-8 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PK-8 is a temperature probe from Fluke. Features: Type-K thermocouple for general purpose applications Measurement range: -29 to149 °C for pipe diameters from 6.4 to 34.9 mm Designed for... | |
| The 80PK-9 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PR-60 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80PT-25 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 80T-150 is a temperature probe from Fluke. Additional Features: This is a universal temperature probe. It plugs directly into the DC input of DMM's with millivolt measuring capability; Direct... | |
| The 80T-150U is a temperature probe from Fluke. Additional Features: Compatible with Fluke DMM High accuracy, fast reading for low voltage (below 24 V AC, 60 V DC) applications Measurement... | |
| The 80T-150UA is a temperature probe from Fluke. Additional Features: Compatible with Fluke DMM High accuracy, fast reading for low voltage (below 24 V AC, 60 V DC) applications Measurement... | |
| The 80T-IR is a temperature probe from Fluke. Additional Features: Temperature Range: -18 to 260 C (0 to 500 F) Accuracy: ± 3% of reading or ± 3ºC (±5ºF), whichever... | |
| The 884X-RTD is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The P6058 is a Temperature Probe from Tektronix. The P6058 is a Temperature Probe from Tektronix. | |
| The P6430 is a Temperature Probe from Tektronix. The P6430 is a Temperature Probe from Tektronix. | |
| The P6602 is a temperature probe from Tektronix. Additional Features: The Tektronix P6602 temperature probe Platinum RTD sensor. Works on TEK DMM's and Oscilloscopes. | |
| The SR106K is a temperature probe from Omega. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The TP750 is a temperature probe from Tektronix. Additional Features: The Tektronix TP750 is a Factory New 100 Ω RTD Temperature Probe for the DMM4050. |