Tektronix, Inc. Test Probes TPP0100

Description
Test Probes PASSIVE PROBE 100MHz, 10X, BNC
Datasheet
Description
Test Probes PASSIVE PROBE 100MHz, 10X, BNC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
TPP0100
Test Probes TPP0100
Test Probes PASSIVE PROBE 100MHz, 10X, BNC

Test Probes PASSIVE PROBE 100MHz, 10X, BNC

Buy Now Datasheet
Voltage Probe TPP0100
The TPP0100 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10X Attenuation 100 MHz Bandwidth 1.3 m Length UL61010-031; 2007, CAN/CSA C22.2 No. 61010-031-07, IEC61010-031; IEC 61010-031/A1:2008 One-year warranty covering all parts and labor Standard Accessories: Adjustment tool Retractable hook tip Color bands, 5 pairs Long ground spring, 2 each 6 in. alligator ground lead Applications: Relative low-frequency measurements Low-frequency computer and telecom measurements Power supplies Low-frequency amplifiers The TPP0100 probe is for use on BNC oscilloscopes with 1 Mω/13 pF inputs. The TPP0100 probe is a 100 MHz, 10X passive voltage probe with 10 Mω input resistance.

The TPP0100 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 10X Attenuation
  • 100 MHz Bandwidth
  • 1.3 m Length
  • UL61010-031; 2007, CAN/CSA C22.2 No. 61010-031-07, IEC61010-031; IEC 61010-031/A1:2008
  • One-year warranty covering all parts and labor

Standard Accessories:

  • Adjustment tool
  • Retractable hook tip
  • Color bands, 5 pairs
  • Long ground spring, 2 each
  • 6 in. alligator ground lead

Applications:

  • Relative low-frequency measurements
  • Low-frequency computer and telecom measurements
  • Power supplies
  • Low-frequency amplifiers

The TPP0100 probe is for use on BNC oscilloscopes with 1 MΩ/13 pF inputs. The TPP0100 probe is a 100 MHz, 10X passive voltage probe with 10 MΩ input resistance.

Supplier's Site Datasheet
Passive 10X Voltage Probe, Oscilloscope; Oscilloscope Probe Function Tektronix - 76T5049 - Newark, An Avnet Company
Chicago, IL, United States
Passive 10X Voltage Probe, Oscilloscope; Oscilloscope Probe Function Tektronix
76T5049
Passive 10X Voltage Probe, Oscilloscope; Oscilloscope Probe Function Tektronix 76T5049
PASSIVE 10X VOLTAGE PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Tektronix 1Mohm, 13pF Input BNC Oscilloscopes; Product Range:- RoHS Compliant: Yes

PASSIVE 10X VOLTAGE PROBE, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Tektronix 1Mohm, 13pF Input BNC Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TPP0100 TPP0100 76T5049
Product Name Test Probes Voltage Probe Passive 10X Voltage Probe, Oscilloscope; Oscilloscope Probe Function Tektronix
Probe Type Voltage; Current Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XJL Macro-Hook to Banana Socket, 18 AWG PVC Test Lead - 610XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details