ValueTronics International, Inc. Probe 11945A

Description
The 11945A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measurement tool for electrical and mechanical designers Searches for sources of interference from their products early in the design process The Keysight Agilent HP 11945A includes both the Keysight Agilent HP 11940A and Keysight Agilent HP 11941A probes to provide full coverage from 9 kHz to 1 GHz. This set provides a powerful measurement tool for electrical and mechanical designers who want to search for and eliminate sources of interference from their products early in the design process. Option E51 adds the Keysight Agilent HP 11909A preamplifier, a 36 inch (914 mm) Type-N cable and a carrying bag to store and protect the entire set of probes, preamplifier, and cables.
Description
The 11945A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measurement tool for electrical and mechanical designers Searches for sources of interference from their products early in the design process The Keysight Agilent HP 11945A includes both the Keysight Agilent HP 11940A and Keysight Agilent HP 11941A probes to provide full coverage from 9 kHz to 1 GHz. This set provides a powerful measurement tool for electrical and mechanical designers who want to search for and eliminate sources of interference from their products early in the design process. Option E51 adds the Keysight Agilent HP 11909A preamplifier, a 36 inch (914 mm) Type-N cable and a carrying bag to store and protect the entire set of probes, preamplifier, and cables.

Suppliers

Company
Product
Description
Supplier Links
Probe 11945A
The 11945A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measurement tool for electrical and mechanical designers Searches for sources of interference from their products early in the design process The Keysight Agilent HP 11945A includes both the Keysight Agilent HP 11940A and Keysight Agilent HP 11941A probes to provide full coverage from 9 kHz to 1 GHz. This set provides a powerful measurement tool for electrical and mechanical designers who want to search for and eliminate sources of interference from their products early in the design process. Option E51 adds the Keysight Agilent HP 11909A preamplifier, a 36 inch (914 mm) Type-N cable and a carrying bag to store and protect the entire set of probes, preamplifier, and cables.

The 11945A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Measurement tool for electrical and mechanical designers
  • Searches for sources of interference from their products early in the design process

The Keysight Agilent HP 11945A includes both the Keysight Agilent HP 11940A and Keysight Agilent HP 11941A probes to provide full coverage from 9 kHz to 1 GHz. This set provides a powerful measurement tool for electrical and mechanical designers who want to search for and eliminate sources of interference from their products early in the design process. Option E51 adds the Keysight Agilent HP 11909A preamplifier, a 36 inch (914 mm) Type-N cable and a carrying bag to store and protect the entire set of probes, preamplifier, and cables.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 11945A
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

0.039
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Current Clamps - 2050189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Approvals RoHS Compliant
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details