Tektronix, Inc. Current Clamps A622

Description
Tektronix A622 Current Clamp
Request a Quote Datasheet
Description
Tektronix A622 Current Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Clamps - 8105989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
8105989
Current Clamps 8105989
Tektronix A622 Current Clamp

Tektronix A622 Current Clamp

Supplier's Site
Current Clamps - 851224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
851224
Current Clamps 851224
Tektronix A622 Current Clamp

Tektronix A622 Current Clamp

Supplier's Site
Current Clamps - 8105970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
8105970
Current Clamps 8105970
Tektronix A622 Current Clamp

Tektronix A622 Current Clamp

Supplier's Site
Current Probe - A622 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
A622
Current Probe A622
The A622 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 100 A AC/DC Current probe/BNC Frequency range: DC to 100 kHz Maximum input current: 100 A peak Output: 10 mV/A, 100 mV/A Maximum conductor diameter: 11.8 mm (0.46 in.) Termination: BNC Maximum bare-wire voltage: 600 V (CAT III) Safety: UL3111-2-032, CSA1010.2.032, EN61010-2-032, IEC61010-2-032 For DMM's and Oscilloscopes Applications: Motor Drives Inverters Power Supplies Avionics Recommended products: TPS2000, TDS1000B, TDS2000C, and TDS3000C Series oscilloscopes and DMM4020*, DMM4040*, and DMM4050* digital multimeters. *For instruments with banana jack inputs, Tektronix part number 012-1450-00 Female BNC to banana lead adapter is required. This "long nose" style clamp-on probe uses a Hall Effect current sensor to provide a voltage output to oscilloscopes. It has a BNC connector and may be used with a shrouded banana plug adapter so it can also be used on digital multimeters, TekMeters, and scopes. The A622 can measure AC/DC currents from 50 mA to 100 A peak over a frequency range of DC to 100 kHz. It provides 10 mV or 100 mV output for each Amp measured.

The A622 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • 100 A AC/DC Current probe/BNC
  • Frequency range: DC to 100 kHz
  • Maximum input current: 100 A peak
  • Output: 10 mV/A, 100 mV/A
  • Maximum conductor diameter: 11.8 mm (0.46 in.)
  • Termination: BNC
  • Maximum bare-wire voltage: 600 V (CAT III)
  • Safety: UL3111-2-032, CSA1010.2.032, EN61010-2-032, IEC61010-2-032
  • For DMM's and Oscilloscopes

Applications:

  • Motor Drives
  • Inverters
  • Power Supplies
  • Avionics

Recommended products:

  • TPS2000, TDS1000B, TDS2000C, and TDS3000C Series oscilloscopes and DMM4020*, DMM4040*, and DMM4050* digital multimeters.
  • *For instruments with banana jack inputs, Tektronix part number 012-1450-00 Female BNC to banana lead adapter is required.

This "long nose" style clamp-on probe uses a Hall Effect current sensor to provide a voltage output to oscilloscopes. It has a BNC connector and may be used with a shrouded banana plug adapter so it can also be used on digital multimeters, TekMeters, and scopes. The A622 can measure AC/DC currents from 50 mA to 100 A peak over a frequency range of DC to 100 kHz. It provides 10 mV or 100 mV output for each Amp measured.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
A622
Test Probes A622
Test Probes 50mA-100A BNC Long Nose

Test Probes 50mA-100A BNC Long Nose

Buy Now Datasheet
Current Probe, 50Ma To 100A, Dc To 100Khz; Meter Side Connector Tektronix - 01F2474 - Newark, An Avnet Company
Chicago, IL, United States
Current Probe, 50Ma To 100A, Dc To 100Khz; Meter Side Connector Tektronix
01F2474
Current Probe, 50Ma To 100A, Dc To 100Khz; Meter Side Connector Tektronix 01F2474
CURRENT PROBE, 50mA to 100A, DC to 100kHz; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:100A; Current Range Min:50mA; For Use With:Tektronix Digital Multimeters & Oscilloscopes RoHS Compliant: Yes

CURRENT PROBE, 50mA to 100A, DC to 100kHz; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:100A; Current Range Min:50mA; For Use With:Tektronix Digital Multimeters & Oscilloscopes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8105989 A622 A622 01F2474
Product Name Current Clamps Current Probe Test Probes Current Probe, 50Ma To 100A, Dc To 100Khz; Meter Side Connector Tektronix
Probe Configuration BNC
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Basic Test Assortment Kit - 3516 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details