Tektronix, Inc. Differential Probe P7350

Description
The P7350 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: <100 ps Risetime 5 GHz Bandwidth Low Input Capacitance: 0.3 pF Differential Small Probe Head Allows Easy Probing of SMD TekConnect® Interface (can be used with CSA/TDS8000 Series via 80A03 TekConnect Interface Adapter) Applications: Communications (Gigabit Ethernet, Fibre Channel, InfiniBand) Semiconductor Characterization & Validation (PCI-Express, Serial ATA, IEEE 1394, USB 2.0, RAMBUS, DDR) Disk Drive Design The Tektronix P7350 Differential Probe improves usability with variable spacing and solder down capability, and a small form factor for ease of use on densely packed circuit boards with difficult-to-reach probe points. It employs the patented TekConnect® Interface, which preserves signal integrity to 10 GHz and beyond to meet present and future bandwidth needs.
Datasheet
Description
The P7350 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: <100 ps Risetime 5 GHz Bandwidth Low Input Capacitance: 0.3 pF Differential Small Probe Head Allows Easy Probing of SMD TekConnect® Interface (can be used with CSA/TDS8000 Series via 80A03 TekConnect Interface Adapter) Applications: Communications (Gigabit Ethernet, Fibre Channel, InfiniBand) Semiconductor Characterization & Validation (PCI-Express, Serial ATA, IEEE 1394, USB 2.0, RAMBUS, DDR) Disk Drive Design The Tektronix P7350 Differential Probe improves usability with variable spacing and solder down capability, and a small form factor for ease of use on densely packed circuit boards with difficult-to-reach probe points. It employs the patented TekConnect® Interface, which preserves signal integrity to 10 GHz and beyond to meet present and future bandwidth needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P7350 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P7350
Differential Probe P7350
The P7350 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: <100 ps Risetime 5 GHz Bandwidth Low Input Capacitance: 0.3 pF Differential Small Probe Head Allows Easy Probing of SMD TekConnect® Interface (can be used with CSA/TDS8000 Series via 80A03 TekConnect Interface Adapter) Applications: Communications (Gigabit Ethernet, Fibre Channel, InfiniBand) Semiconductor Characterization & Validation (PCI-Express, Serial ATA, IEEE 1394, USB 2.0, RAMBUS, DDR) Disk Drive Design The Tektronix P7350 Differential Probe improves usability with variable spacing and solder down capability, and a small form factor for ease of use on densely packed circuit boards with difficult-to-reach probe points. It employs the patented TekConnect® Interface, which preserves signal integrity to 10 GHz and beyond to meet present and future bandwidth needs.

The P7350 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • <100 ps Risetime
  • 5 GHz Bandwidth
  • Low Input Capacitance: 0.3 pF Differential
  • Small Probe Head Allows Easy Probing of SMD
  • TekConnect® Interface (can be used with CSA/TDS8000 Series via 80A03 TekConnect Interface Adapter)

Applications:

  • Communications (Gigabit Ethernet, Fibre Channel, InfiniBand)
  • Semiconductor Characterization & Validation (PCI-Express, Serial ATA, IEEE 1394, USB 2.0, RAMBUS, DDR)
  • Disk Drive Design

The Tektronix P7350 Differential Probe improves usability with variable spacing and solder down capability, and a small form factor for ease of use on densely packed circuit boards with difficult-to-reach probe points.

It employs the patented TekConnect® Interface, which preserves signal integrity to 10 GHz and beyond to meet present and future bandwidth needs.

Supplier's Site Datasheet
Test Probe; Oscilloscope Probe Function Tektronix - 26H3505 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Oscilloscope Probe Function Tektronix
26H3505
Test Probe; Oscilloscope Probe Function Tektronix 26H3505
TEST PROBE; Oscilloscope Probe Function:Differentia l; Bandwidth:5GHz; Input Voltage Max:15V; Test Probe Attenuation:6.25:1; For Use With:Tektronix DSA8300, MSO/DPO70000C/D/DX, CSA/TDS8200, 8000, 7000/B, TDS6000/B/C Oscilloscopes RoHS Compliant: No

TEST PROBE; Oscilloscope Probe Function:Differential; Bandwidth:5GHz; Input Voltage Max:15V; Test Probe Attenuation:6.25:1; For Use With:Tektronix DSA8300, MSO/DPO70000C/D/DX, CSA/TDS8200, 8000, 7000/B, TDS6000/B/C Oscilloscopes RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number P7350 26H3505
Product Name Differential Probe Test Probe; Oscilloscope Probe Function Tektronix
Probe Type Differential Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 2099639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details