Tektronix, Inc. Active Probe P6204

Description
The P6204 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Attenuation: 10X Bandwidth: 1000 MHz Rise Time: 350 ps Loading Input R/C: 1 kohm/<12 pF (1.8 pF typical) Max Input, DC + pk AC: ± 40 V Scope Input Impedance: 50 ohm Propagation Delay: 8.4 ns ± 200 ps DC Offset Range: ± 15 V Readout/dentify: Yes/Yes Tektronix P6204 Oscilloscope 1 GHz FET Probe, Miniature Tip P6204 The P6204 and P6203 high-performance Active Probes round out the capabilities of the 11000-Series oscilloscopes and plug-ins.
Datasheet
Description
The P6204 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Attenuation: 10X Bandwidth: 1000 MHz Rise Time: 350 ps Loading Input R/C: 1 kohm/<12 pF (1.8 pF typical) Max Input, DC + pk AC: ± 40 V Scope Input Impedance: 50 ohm Propagation Delay: 8.4 ns ± 200 ps DC Offset Range: ± 15 V Readout/dentify: Yes/Yes Tektronix P6204 Oscilloscope 1 GHz FET Probe, Miniature Tip P6204 The P6204 and P6203 high-performance Active Probes round out the capabilities of the 11000-Series oscilloscopes and plug-ins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Probe P6204
The P6204 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Attenuation: 10X Bandwidth: 1000 MHz Rise Time: 350 ps Loading Input R/C: 1 kohm/<12 pF (1.8 pF typical) Max Input, DC + pk AC: ± 40 V Scope Input Impedance: 50 ohm Propagation Delay: 8.4 ns ± 200 ps DC Offset Range: ± 15 V Readout/dentify: Yes/Yes Tektronix P6204 Oscilloscope 1 GHz FET Probe, Miniature Tip P6204 The P6204 and P6203 high-performance Active Probes round out the capabilities of the 11000-Series oscilloscopes and plug-ins.

The P6204 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Attenuation: 10X
  • Bandwidth: 1000 MHz
  • Rise Time: 350 ps
  • Loading Input R/C: 1 kohm/<12 pF (1.8 pF typical)
  • Max Input, DC + pk AC: ± 40 V
  • Scope Input Impedance: 50 ohm
  • Propagation Delay: 8.4 ns ± 200 ps
  • DC Offset Range: ± 15 V
  • Readout/dentify: Yes/Yes

Tektronix P6204 Oscilloscope 1 GHz FET Probe, Miniature Tip P6204

The P6204 and P6203 high-performance Active Probes round out the capabilities of the 11000-Series oscilloscopes and plug-ins.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6204
Product Name Active Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Pin Plug Jumper, 22 AWG PVC Test Lead - 9126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
0.125
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details