ValueTronics International, Inc. Differential Probe E2678A

Description
The E2678A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additioanl Features: 12 GHz Low loading, different input capacitance < = 270 fF 4” lead length for reaching into tight spaces such as DIMM socket The Agilent HP E2678A differential socket probe head can be used to measure either differential or single-ended signals via a plug-on socket connection.
Description
The E2678A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additioanl Features: 12 GHz Low loading, different input capacitance < = 270 fF 4” lead length for reaching into tight spaces such as DIMM socket The Agilent HP E2678A differential socket probe head can be used to measure either differential or single-ended signals via a plug-on socket connection.

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - E2678A - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
E2678A
Differential Probe E2678A
The E2678A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additioanl Features: 12 GHz Low loading, different input capacitance < = 270 fF 4” lead length for reaching into tight spaces such as DIMM socket The Agilent HP E2678A differential socket probe head can be used to measure either differential or single-ended signals via a plug-on socket connection.

The E2678A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additioanl Features:

  • 12 GHz
  • Low loading, different input capacitance < = 270 fF
  • 4” lead length for reaching into tight spaces such as DIMM socket

The Agilent HP E2678A differential socket probe head can be used to measure either differential or single-ended signals via a plug-on socket connection.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number E2678A
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XL1 Mini-Hook to 0.080″ Stacking Pin Plug, 22 AWG PVC Test Lead - 202XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details