Tektronix, Inc. Active Probe P7260

Description
The P7260 is a 6 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: 6 GHz Bandwidth Switchable Attenuation Provides up to 6 Vp-p Dynamic Range Low Input Capacitance <0.5 pF Provides 6 GHz System Bandwidth at Probe Tip with TDS6604 TekConnect™ Oscilloscope Connect and Adapt to Various Circuit Designs with Small Probe Head and Numerous Connection Accessories TekConnect Interface Applications: High-speed Digital Systems Design Component Design/Characterizat ion Manufacturing Engineering and Test The Tektronix P7260 Acive Probe is the fastest active probe in the world.It provides high-bandwidth, low circuit loading, low noise and accurate probing solutions for high-speed circuit designers. This probe has a small probe head for accessing connection points in tight physical constraints and with today's fine pitch circuitry. The Tektronix P7260 is the world's first probe to be developed with silicon germanium (SiGe).It features a toggle/switch that offers the choice of using the probe at either 1.5 Vp-p or 6 Vp-p dynamic range. TekConnect interface takes probe intelligence to the next level, providing probe power, automated signaling of scale factor and offset voltage. It also adds automatic bandwidth adjustment and voltage measurement. The TekConnect interface extends useful bandwidth and signal fidelity out to 18 GHz. A full complement of versatile probe tip accessories helps connect to the wide range of devices faced by digital designers.
Datasheet
Description
The P7260 is a 6 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: 6 GHz Bandwidth Switchable Attenuation Provides up to 6 Vp-p Dynamic Range Low Input Capacitance <0.5 pF Provides 6 GHz System Bandwidth at Probe Tip with TDS6604 TekConnect™ Oscilloscope Connect and Adapt to Various Circuit Designs with Small Probe Head and Numerous Connection Accessories TekConnect Interface Applications: High-speed Digital Systems Design Component Design/Characterizat ion Manufacturing Engineering and Test The Tektronix P7260 Acive Probe is the fastest active probe in the world.It provides high-bandwidth, low circuit loading, low noise and accurate probing solutions for high-speed circuit designers. This probe has a small probe head for accessing connection points in tight physical constraints and with today's fine pitch circuitry. The Tektronix P7260 is the world's first probe to be developed with silicon germanium (SiGe).It features a toggle/switch that offers the choice of using the probe at either 1.5 Vp-p or 6 Vp-p dynamic range. TekConnect interface takes probe intelligence to the next level, providing probe power, automated signaling of scale factor and offset voltage. It also adds automatic bandwidth adjustment and voltage measurement. The TekConnect interface extends useful bandwidth and signal fidelity out to 18 GHz. A full complement of versatile probe tip accessories helps connect to the wide range of devices faced by digital designers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Probe P7260
The P7260 is a 6 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: 6 GHz Bandwidth Switchable Attenuation Provides up to 6 Vp-p Dynamic Range Low Input Capacitance <0.5 pF Provides 6 GHz System Bandwidth at Probe Tip with TDS6604 TekConnect™ Oscilloscope Connect and Adapt to Various Circuit Designs with Small Probe Head and Numerous Connection Accessories TekConnect Interface Applications: High-speed Digital Systems Design Component Design/Characterizat ion Manufacturing Engineering and Test The Tektronix P7260 Acive Probe is the fastest active probe in the world.It provides high-bandwidth, low circuit loading, low noise and accurate probing solutions for high-speed circuit designers. This probe has a small probe head for accessing connection points in tight physical constraints and with today's fine pitch circuitry. The Tektronix P7260 is the world's first probe to be developed with silicon germanium (SiGe).It features a toggle/switch that offers the choice of using the probe at either 1.5 Vp-p or 6 Vp-p dynamic range. TekConnect interface takes probe intelligence to the next level, providing probe power, automated signaling of scale factor and offset voltage. It also adds automatic bandwidth adjustment and voltage measurement. The TekConnect interface extends useful bandwidth and signal fidelity out to 18 GHz. A full complement of versatile probe tip accessories helps connect to the wide range of devices faced by digital designers.

The P7260 is a 6 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • 6 GHz Bandwidth
  • Switchable Attenuation Provides up to 6 Vp-p Dynamic Range
  • Low Input Capacitance <0.5 pF
  • Provides 6 GHz System Bandwidth at Probe Tip with TDS6604 TekConnect™ Oscilloscope
  • Connect and Adapt to Various Circuit Designs with Small Probe Head and Numerous Connection Accessories
  • TekConnect Interface

Applications:

  • High-speed Digital Systems Design
  • Component Design/Characterization
  • Manufacturing Engineering and Test

The Tektronix P7260 Acive Probe is the fastest active probe in the world.It provides high-bandwidth, low circuit loading, low noise and accurate probing solutions for high-speed circuit designers.

This probe has a small probe head for accessing connection points in tight physical constraints and with today's fine pitch circuitry.

The Tektronix P7260 is the world's first probe to be developed with silicon germanium (SiGe).It features a toggle/switch that offers the choice of using the probe at either 1.5 Vp-p or 6 Vp-p dynamic range.

TekConnect interface takes probe intelligence to the next level, providing probe power, automated signaling of scale factor and offset voltage. It also adds automatic bandwidth adjustment and voltage measurement.

The TekConnect interface extends useful bandwidth and signal fidelity out to 18 GHz. A full complement of versatile probe tip accessories helps connect to the wide range of devices faced by digital designers.

Supplier's Site Datasheet
Active Probe P7260
The P7260 is an Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: 6 GHz Bandwidth Switchable Attenuation Provides up to 6 Vp-p Dynamic Range Low Input Capacitance <0.5 pF Provides 6 GHz System Bandwidth at Probe Tip with TDS6604 TekConnect™ Oscilloscope Connect and Adapt to Various Circuit Designs with Small Probe Head and Numerous Connection Accessories TekConnect Interface Applications: High-speed Digital Systems Design Component Design/Characterizat ion Manufacturing Engineering and Test The Tektronix P7260 Active Probe is the fastest active probe in the world.It provides high-bandwidth, low circuit loading, low noise and accurate probing solutions for high-speed circuit designers. This probe has a small probe head for accessing connection points in tight physical constraints and with today's fine pitch circuitry. The Tektronix P7260 is the world's first probe to be developed with silicon germanium (SiGe).It features a toggle/switch that offers the choice of using the probe at either 1.5 Vp-p or 6 Vp-p dynamic range. TekConnect interface takes probe intelligence to the next level, providing probe power, automated signaling of scale factor and offset voltage. It also adds automatic bandwidth adjustment and voltage measurement. The TekConnect interface extends useful bandwidth and signal fidelity out to 18 GHz. A full complement of versatile probe tip accessories helps connect to the wide range of devices faced by digital designers.

The P7260 is an Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • 6 GHz Bandwidth
  • Switchable Attenuation Provides up to 6 Vp-p Dynamic Range
  • Low Input Capacitance <0.5 pF
  • Provides 6 GHz System Bandwidth at Probe Tip with TDS6604 TekConnect™ Oscilloscope
  • Connect and Adapt to Various Circuit Designs with Small Probe Head and Numerous Connection Accessories
  • TekConnect Interface

Applications:

  • High-speed Digital Systems Design
  • Component Design/Characterization
  • Manufacturing Engineering and Test

The Tektronix P7260 Active Probe is the fastest active probe in the world.It provides high-bandwidth, low circuit loading, low noise and accurate probing solutions for high-speed circuit designers.
This probe has a small probe head for accessing connection points in tight physical constraints and with today's fine pitch circuitry.
The Tektronix P7260 is the world's first probe to be developed with silicon germanium (SiGe).It features a toggle/switch that offers the choice of using the probe at either 1.5 Vp-p or 6 Vp-p dynamic range.
TekConnect interface takes probe intelligence to the next level, providing probe power, automated signaling of scale factor and offset voltage. It also adds automatic bandwidth adjustment and voltage measurement.
The TekConnect interface extends useful bandwidth and signal fidelity out to 18 GHz. A full complement of versatile probe tip accessories helps connect to the wide range of devices faced by digital designers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P7260
Product Name Active Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
X100W Mini-Hook to Lead Only, 22 AWG PVC Test Lead - 213W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details