ValueTronics International, Inc. Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| The 80PR-60 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The 884X-RTD is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read... | |
| The P6602 is a temperature probe from Tektronix. Additional Features: The Tektronix P6602 temperature probe Platinum RTD sensor. Works on TEK DMM's and Oscilloscopes. | |
| The TP750 is a temperature probe from Tektronix. Additional Features: The Tektronix TP750 is a Factory New 100 Ω RTD Temperature Probe for the DMM4050. |