Tektronix, Inc. Test Probes P5122

Description
Test Probes HI-VLT PRB PASS 100X 200MHZ 1000V CATII
Datasheet
Description
Test Probes HI-VLT PRB PASS 100X 200MHZ 1000V CATII
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
P5122
Test Probes P5122
Test Probes HI-VLT PRB PASS 100X 200MHZ 1000V CATII

Test Probes HI-VLT PRB PASS 100X 200MHZ 1000V CATII

Buy Now Datasheet
Lead, Oscilloscope, 200Mhz; Oscilloscope Probe Function Tektronix - 76R0634 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Oscilloscope, 200Mhz; Oscilloscope Probe Function Tektronix
76R0634
Lead, Oscilloscope, 200Mhz; Oscilloscope Probe Function Tektronix 76R0634
LEAD, OSCILLOSCOPE, 200MHZ; Oscilloscope Probe Function:High-Voltag e Passive Probe; Bandwidth:200MHz; Input Voltage Max:1kV; Test Probe Attenuation:100:1; For Use With:Tektronix TPS2000 Series Oscilloscopes; Product Range:P5122 RoHS Compliant: Yes

LEAD, OSCILLOSCOPE, 200MHZ; Oscilloscope Probe Function:High-Voltage Passive Probe; Bandwidth:200MHz; Input Voltage Max:1kV; Test Probe Attenuation:100:1; For Use With:Tektronix TPS2000 Series Oscilloscopes; Product Range:P5122 RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Probe - P5122 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P5122
Voltage Probe P5122
The P5122 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: DC to 200 MHz 1000 VRMS CAT II Floatable up to 600 VRMS CAT II or 300 VRMS CAT III 100x 15 to 25 pF Compensation Range For TPS2000 and THS3000 Series Oscilloscopes UL61010B-2-031, EN61010-2-031, IEC61010-2-031, CSA61010.2.031 One Year Warranty In many applications, it is important to be able to isolate the measurement from earth ground and also to isolate the common voltage between channels. The P5122, coupled with the TPS2000 Series digital storage oscilloscopes, deliver both the isolation for the measurement from earth ground and full isolation between the channels. The P5122 probe should not be used on the TPS2000 Series oscilloscopes for AC-coupled measurements on signals with greater than 300 V DC offset.

The P5122 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • DC to 200 MHz
  • 1000 VRMS CAT II
  • Floatable up to 600 VRMS CAT II or 300 VRMS CAT III
  • 100x
  • 15 to 25 pF Compensation Range
  • For TPS2000 and THS3000 Series Oscilloscopes
  • UL61010B-2-031, EN61010-2-031, IEC61010-2-031, CSA61010.2.031
  • One Year Warranty

In many applications, it is important to be able to isolate the measurement from earth ground and also to isolate the common voltage between channels. The P5122, coupled with the TPS2000 Series digital storage oscilloscopes, deliver both the isolation for the measurement from earth ground and full isolation between the channels.

The P5122 probe should not be used on the TPS2000 Series oscilloscopes for AC-coupled measurements on signals with greater than 300 V DC offset.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number P5122 76R0634 P5122
Product Name Test Probes Lead, Oscilloscope, 200Mhz; Oscilloscope Probe Function Tektronix Voltage Probe
Probe Type Voltage Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XL1 Mini-Hook to X100W Mini-Hook, 22 AWG PVC Test Lead - 221XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details