ValueTronics International, Inc. Current Probe 1146A

Description
The 1146A is a 100 kHz, 100 A current probe from Agilent. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Frequency range: DC to 100 kHz (-3dB with current derating) Current range: 100 mV/A: 100 mA to 10 A peak, 10 mV/A: 1 to 100 A peak AC current accuracy, 100 mV/A (50 mV to 10 A peak) - 3% of reading ≥50 mA 10 mV/A (500 mA to 40 A peak) - 4% of reading ≥50 mA 10 mV/A (40 A to 100 A peak) - 15% max at 100 A Working voltage: 600 V max Battery: 9 V alkaline The Agilent 1146A AC/DC current probe provides accurate display and measurement of currents from 100 mA to 100 A rms, dc to 100 kHz, without breaking the circuit. The 1146A uses Hall-effect technology to measure ac and dc signals. It is compatible with all Agilent oscilloscopes and any scope with 0.2 to 0.5 V/div sensitivity, a minimum input impedance of 1 Mω and a BNC input. Compatible with the 1000, 3000, 5000, 6000, 7000, 8000, 9000, 80000 (with E2697A) and 90000 (with E2697A) Series oscilloscopes.
Datasheet
Description
The 1146A is a 100 kHz, 100 A current probe from Agilent. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Frequency range: DC to 100 kHz (-3dB with current derating) Current range: 100 mV/A: 100 mA to 10 A peak, 10 mV/A: 1 to 100 A peak AC current accuracy, 100 mV/A (50 mV to 10 A peak) - 3% of reading ≥50 mA 10 mV/A (500 mA to 40 A peak) - 4% of reading ≥50 mA 10 mV/A (40 A to 100 A peak) - 15% max at 100 A Working voltage: 600 V max Battery: 9 V alkaline The Agilent 1146A AC/DC current probe provides accurate display and measurement of currents from 100 mA to 100 A rms, dc to 100 kHz, without breaking the circuit. The 1146A uses Hall-effect technology to measure ac and dc signals. It is compatible with all Agilent oscilloscopes and any scope with 0.2 to 0.5 V/div sensitivity, a minimum input impedance of 1 Mω and a BNC input. Compatible with the 1000, 3000, 5000, 6000, 7000, 8000, 9000, 80000 (with E2697A) and 90000 (with E2697A) Series oscilloscopes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe - 1146A - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
1146A
Current Probe 1146A
The 1146A is a 100 kHz, 100 A current probe from Agilent. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Frequency range: DC to 100 kHz (-3dB with current derating) Current range: 100 mV/A: 100 mA to 10 A peak, 10 mV/A: 1 to 100 A peak AC current accuracy, 100 mV/A (50 mV to 10 A peak) - 3% of reading ≥50 mA 10 mV/A (500 mA to 40 A peak) - 4% of reading ≥50 mA 10 mV/A (40 A to 100 A peak) - 15% max at 100 A Working voltage: 600 V max Battery: 9 V alkaline The Agilent 1146A AC/DC current probe provides accurate display and measurement of currents from 100 mA to 100 A rms, dc to 100 kHz, without breaking the circuit. The 1146A uses Hall-effect technology to measure ac and dc signals. It is compatible with all Agilent oscilloscopes and any scope with 0.2 to 0.5 V/div sensitivity, a minimum input impedance of 1 Mω and a BNC input. Compatible with the 1000, 3000, 5000, 6000, 7000, 8000, 9000, 80000 (with E2697A) and 90000 (with E2697A) Series oscilloscopes.

The 1146A is a 100 kHz, 100 A current probe from Agilent. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • Frequency range: DC to 100 kHz (-3dB with current derating)
  • Current range: 100 mV/A: 100 mA to 10 A peak, 10 mV/A: 1 to 100 A peak
  • AC current accuracy, 100 mV/A (50 mV to 10 A peak) - 3% of reading ≥50 mA 10 mV/A (500 mA to 40 A peak) - 4% of reading ≥50 mA 10 mV/A (40 A to 100 A peak) - 15% max at 100 A
  • Working voltage: 600 V max
  • Battery: 9 V alkaline

The Agilent 1146A AC/DC current probe provides accurate display and measurement of currents from 100 mA to 100 A rms, dc to 100 kHz, without breaking the circuit. The 1146A uses Hall-effect technology to measure ac and dc signals. It is compatible with all Agilent oscilloscopes and any scope with 0.2 to 0.5 V/div sensitivity, a minimum input impedance of 1 MΩ and a BNC input.

Compatible with the 1000, 3000, 5000, 6000, 7000, 8000, 9000, 80000 (with E2697A) and 90000 (with E2697A) Series oscilloscopes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 1146A
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XL1 Mini-Hook to Meter Pin Plug, 18 AWG PVC Test Lead - 606XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details