Tektronix, Inc. Differential Probe P5210A

Description
The P5210A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Tektronix P5210A Features: Bandwidth: 50 MHz Differential Voltage: 1000X: ±5600 V; 100X: ±560 V Common Mode Voltage: ±5600 V Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications Floating Measurements Switching Power Supply Design Motor Drive Design Electronic Ballast Design CRT Display Design Power Converter Design and Service Power Device Evaluation The Tektronix P5210A has the largest differential dynamic range capability from Tektronix, allowing users to safely measure up to ±6000 V. These probes are supplied with two sizes of hook tips and have an overrange visual and audible indicator which warns the user when they are exceeding the linear range of the probe.
Datasheet
Description
The P5210A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Tektronix P5210A Features: Bandwidth: 50 MHz Differential Voltage: 1000X: ±5600 V; 100X: ±560 V Common Mode Voltage: ±5600 V Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications Floating Measurements Switching Power Supply Design Motor Drive Design Electronic Ballast Design CRT Display Design Power Converter Design and Service Power Device Evaluation The Tektronix P5210A has the largest differential dynamic range capability from Tektronix, allowing users to safely measure up to ±6000 V. These probes are supplied with two sizes of hook tips and have an overrange visual and audible indicator which warns the user when they are exceeding the linear range of the probe.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P5210A - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P5210A
Differential Probe P5210A
The P5210A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Tektronix P5210A Features: Bandwidth: 50 MHz Differential Voltage: 1000X: ±5600 V; 100X: ±560 V Common Mode Voltage: ±5600 V Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications Floating Measurements Switching Power Supply Design Motor Drive Design Electronic Ballast Design CRT Display Design Power Converter Design and Service Power Device Evaluation The Tektronix P5210A has the largest differential dynamic range capability from Tektronix, allowing users to safely measure up to ±6000 V. These probes are supplied with two sizes of hook tips and have an overrange visual and audible indicator which warns the user when they are exceeding the linear range of the probe.

The P5210A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Tektronix P5210A Features:

  • Bandwidth: 50 MHz
  • Differential Voltage: 1000X: ±5600 V; 100X: ±560 V
  • Common Mode Voltage: ±5600 V
  • Overrange Indicator
  • Safety Certified
  • Switchable Attenuation
  • Switchable Bandwidth Limit

Applications

  • Floating Measurements
  • Switching Power Supply Design
  • Motor Drive Design
  • Electronic Ballast Design
  • CRT Display Design
  • Power Converter Design and Service
  • Power Device Evaluation

The Tektronix P5210A has the largest differential dynamic range capability from Tektronix, allowing users to safely measure up to ±6000 V. These probes are supplied with two sizes of hook tips and have an overrange visual and audible indicator which warns the user when they are exceeding the linear range of the probe.

Supplier's Site
Oscilloscope Probe, High Voltage Differential; Oscilloscope Probe Function Tektronix - 34T4737 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, High Voltage Differential; Oscilloscope Probe Function Tektronix
34T4737
Oscilloscope Probe, High Voltage Differential; Oscilloscope Probe Function Tektronix 34T4737
OSCILLOSCOPE PROBE, HIGH VOLTAGE DIFFERENTIAL; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:50MHz; Input Voltage Max:2.3kV; Test Probe Attenuation:100:1, 1000:1; Product Range:-; Cable Length:1.8m RoHS Compliant: Yes

OSCILLOSCOPE PROBE, HIGH VOLTAGE DIFFERENTIAL; Oscilloscope Probe Function:High-Voltage Differential Probe; Bandwidth:50MHz; Input Voltage Max:2.3kV; Test Probe Attenuation:100:1, 1000:1; Product Range:-; Cable Length:1.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
P5210A
Test Probes P5210A
Test Probes High-Volt Diff Probe 50MHz 100X/1000X

Test Probes High-Volt Diff Probe 50MHz 100X/1000X

Buy Now Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number P5210A 34T4737 P5210A
Product Name Differential Probe Oscilloscope Probe, High Voltage Differential; Oscilloscope Probe Function Tektronix Test Probes
Probe Type Differential Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Current Clamps - 1232246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Test Lead
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details