Tektronix, Inc. Voltage Probe P6136

Description
The P6136 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 350 MHz Small Geometry Tips - Easier Circuit Access Readout for 10X Attenuation Factor - Reduces Confusion and Errors in Measurement Readings Flexible Lightweight Cable - Easier to Use and Reduces Mechanical Stress to Device Under Test HYBRID/SMT Circuitry - Provides Improved Performance and Reliability Modularity - Provides Lower Cost of Ownership Compact Size Accessories - Provides Compatibility with Existing Adapters Applications: High and Low Frequency Relative Measurements for: Design Service Manufacturing The Tektronix P6136 probes feature modular construction, HYBRID/SMT circuitry, a smaller probe head/cable assembly than traditional passive probes, 10X attenuation readout encoding and a full complement of attachment accessories. Smaller probe tips and lightweight cable assemblies allow easy negotiation of dense circuitry or tight spaces. The compact probe head/tip assembly is compatible with the full line of compact accessories.
Description
The P6136 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 350 MHz Small Geometry Tips - Easier Circuit Access Readout for 10X Attenuation Factor - Reduces Confusion and Errors in Measurement Readings Flexible Lightweight Cable - Easier to Use and Reduces Mechanical Stress to Device Under Test HYBRID/SMT Circuitry - Provides Improved Performance and Reliability Modularity - Provides Lower Cost of Ownership Compact Size Accessories - Provides Compatibility with Existing Adapters Applications: High and Low Frequency Relative Measurements for: Design Service Manufacturing The Tektronix P6136 probes feature modular construction, HYBRID/SMT circuitry, a smaller probe head/cable assembly than traditional passive probes, 10X attenuation readout encoding and a full complement of attachment accessories. Smaller probe tips and lightweight cable assemblies allow easy negotiation of dense circuitry or tight spaces. The compact probe head/tip assembly is compatible with the full line of compact accessories.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P6136 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6136
Voltage Probe P6136
The P6136 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 350 MHz Small Geometry Tips - Easier Circuit Access Readout for 10X Attenuation Factor - Reduces Confusion and Errors in Measurement Readings Flexible Lightweight Cable - Easier to Use and Reduces Mechanical Stress to Device Under Test HYBRID/SMT Circuitry - Provides Improved Performance and Reliability Modularity - Provides Lower Cost of Ownership Compact Size Accessories - Provides Compatibility with Existing Adapters Applications: High and Low Frequency Relative Measurements for: Design Service Manufacturing The Tektronix P6136 probes feature modular construction, HYBRID/SMT circuitry, a smaller probe head/cable assembly than traditional passive probes, 10X attenuation readout encoding and a full complement of attachment accessories. Smaller probe tips and lightweight cable assemblies allow easy negotiation of dense circuitry or tight spaces. The compact probe head/tip assembly is compatible with the full line of compact accessories.

The P6136 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 350 MHz
  • Small Geometry Tips - Easier Circuit Access
  • Readout for 10X Attenuation Factor - Reduces Confusion and Errors in Measurement Readings
  • Flexible Lightweight Cable - Easier to Use and Reduces Mechanical Stress to Device Under Test
  • HYBRID/SMT Circuitry - Provides Improved Performance and Reliability
  • Modularity - Provides Lower Cost of Ownership
  • Compact Size Accessories - Provides Compatibility with Existing Adapters

Applications:

  • High and Low Frequency Relative Measurements for:
  • Design
  • Service
  • Manufacturing

The Tektronix P6136 probes feature modular construction, HYBRID/SMT circuitry, a smaller probe head/cable assembly than traditional passive probes, 10X attenuation readout encoding and a full complement of attachment accessories. Smaller probe tips and lightweight cable assemblies allow easy negotiation of dense circuitry or tight spaces.

The compact probe head/tip assembly is compatible with the full line of compact accessories.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6136
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Needle Tip Probe to Banana Plug, 18 AWG PVC Test Lead - BX634 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details