Teledyne LeCroy Current Probe AP015

Description
The AP015 is a Current Probe from LeCroy. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Bandwidth (Probe Only) 50 MHz Coupling AC 1 Mω, DC 1Mω, GND Risetime (typical) 7 ns Max Continuous Input Current 30 A Max Peak Current (at pw) 50 A for < 10 s The Lecroy AP015 current probe can measure continuous current of 30 Arms and peak pulses of up to 50 A for durations up to 10 seconds. This probe also features an overheating protection circuit, which will display an on-screen warning to the user to prevent damage. A probe unlock detection feature is also built in to the AP015 to ensure accurate measurements.
Description
The AP015 is a Current Probe from LeCroy. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Bandwidth (Probe Only) 50 MHz Coupling AC 1 Mω, DC 1Mω, GND Risetime (typical) 7 ns Max Continuous Input Current 30 A Max Peak Current (at pw) 50 A for < 10 s The Lecroy AP015 current probe can measure continuous current of 30 Arms and peak pulses of up to 50 A for durations up to 10 seconds. This probe also features an overheating protection circuit, which will display an on-screen warning to the user to prevent damage. A probe unlock detection feature is also built in to the AP015 to ensure accurate measurements.

Suppliers

Company
Product
Description
Supplier Links
Current Probe - AP015 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
AP015
Current Probe AP015
The AP015 is a Current Probe from LeCroy. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Bandwidth (Probe Only) 50 MHz Coupling AC 1 Mω, DC 1Mω, GND Risetime (typical) 7 ns Max Continuous Input Current 30 A Max Peak Current (at pw) 50 A for < 10 s The Lecroy AP015 current probe can measure continuous current of 30 Arms and peak pulses of up to 50 A for durations up to 10 seconds. This probe also features an overheating protection circuit, which will display an on-screen warning to the user to prevent damage. A probe unlock detection feature is also built in to the AP015 to ensure accurate measurements.

The AP015 is a Current Probe from LeCroy. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • Bandwidth (Probe Only) 50 MHz
  • Coupling AC 1 MΩ, DC 1MΩ, GND
  • Risetime (typical) 7 ns
  • Max Continuous Input Current 30 A
  • Max Peak Current (at pw) 50 A for < 10 s

The Lecroy AP015 current probe can measure continuous current of 30 Arms and peak pulses of up to 50 A for durations up to 10 seconds. This probe also features an overheating protection circuit, which will display an on-screen warning to the user to prevent damage. A probe unlock detection feature is also built in to the AP015 to ensure accurate measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number AP015
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Banana, Meter Interface - 461-1053-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 1000 volts
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Multimeter Leads - 1817406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details