Cal Test Electronics, Inc. Test Probes CP6770-EU

Description
Test Probes Current Probe 1MHz 70A AC/DC,EU Adapter
Datasheet
Description
Test Probes Current Probe 1MHz 70A AC/DC,EU Adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
CP6770-EU
Test Probes CP6770-EU
Test Probes Current Probe 1MHz 70A AC/DC,EU Adapter

Test Probes Current Probe 1MHz 70A AC/DC,EU Adapter

Buy Now Datasheet
Current Probe CP6770-EU
The CP6770-EU is a 1 MHz, 70 A current probe from CalTest. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: 1 MHz, 70 A ac/dc, EU Adapter Compact stylish body Dual sensitivity ranges Over-range indicator Adapter (included) or battery powered RoHS 2: Compliant 1-year Warranty Kit Contains: User Manual Insulated BNC Cable Assembly: CT3955-100 BNC to Banana Plug Adapter: CT3956 Power Adapter: CT3957-EU Specifications Measurement Ranges: 500 mV/A – 50 mV/A Current (DC + peak AC): 7 A – 70 A Bandwidth: DC – 1 MHz Rise and Fall Time: 0.35 μs (typ.) Max. Working Voltage: 600 VAC RMS CAT II / 300 VAC RMS CAT III Battery Life: 6 Hours Operating Temperature: 0 to 50° C (32 to 122° F) Operating Humidity: 0 to 95% (0 to 40° C; 32 to 104° F) Max. Cable Diameter: 10.3 mm (0.4”) Dimensions: 262 mm x 81 mm x 36 mm; (10.3 x 3.2 x 1.4”) DC Measurement Accuracy: <±3% ±20 mA @ 500 mV/A (20 mA to 14 A peak) ±4% ±200 mA @ 50 mV/A (200 mA to 100 A peak) ±15% @ 50 mV/A (100 A peak to 140 A peak) The Cal Test CP6770-EU is part of the family of ELDITEST current probes used to extend the functionality of general purpose oscilloscopes. The active probes feature dual-range selection, over-range indicator, and battery power for portable applications. The CP6770-EU has a range in current capability up to 70 A and an operating bandwidth up to 1 MHz. The included power adapter is available with European connectors. The series is marketed under the time-honored ELDITEST brand name in both North America and the European Union.

The CP6770-EU is a 1 MHz, 70 A current probe from CalTest. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • 1 MHz, 70 A ac/dc, EU Adapter
  • Compact stylish body
  • Dual sensitivity ranges
  • Over-range indicator
  • Adapter (included) or battery powered
  • RoHS 2: Compliant
  • 1-year Warranty

Kit Contains:

  • User Manual
  • Insulated BNC Cable Assembly: CT3955-100
  • BNC to Banana Plug Adapter: CT3956
  • Power Adapter: CT3957-EU

Specifications

  • Measurement Ranges: 500 mV/A – 50 mV/A
  • Current (DC + peak AC): 7 A – 70 A
  • Bandwidth: DC – 1 MHz
  • Rise and Fall Time: 0.35 μs (typ.)
  • Max. Working Voltage: 600 VAC RMS CAT II / 300 VAC RMS CAT III
  • Battery Life: 6 Hours
  • Operating Temperature: 0 to 50° C (32 to 122° F)
  • Operating Humidity: 0 to 95% (0 to 40° C; 32 to 104° F)
  • Max. Cable Diameter: 10.3 mm (0.4”)
  • Dimensions: 262 mm x 81 mm x 36 mm; (10.3 x 3.2 x 1.4”)

DC Measurement Accuracy:

  • <±3% ±20 mA @ 500 mV/A (20 mA to 14 A peak)
  • ±4% ±200 mA @ 50 mV/A (200 mA to 100 A peak)
  • ±15% @ 50 mV/A (100 A peak to 140 A peak)

The Cal Test CP6770-EU is part of the family of ELDITEST current probes used to extend the functionality of general purpose oscilloscopes. The active probes feature dual-range selection, over-range indicator, and battery power for portable applications. The CP6770-EU has a range in current capability up to 70 A and an operating bandwidth up to 1 MHz. The included power adapter is available with European connectors.

The series is marketed under the time-honored ELDITEST brand name in both North America and the European Union.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number CP6770-EU CP6770-EU
Product Name Test Probes Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
X100W Mini-Hook to 0.14″ Spade Lug Terminal, 22 AWG PVC Test Lead - 209W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details