Tektronix, Inc. Voltage Probe P6111B

Description
The P6111B is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10X 200 MHz 300 V CAT II Molded Passive Voltage Probes Single Piece, Molded Rubber Body Lightweight Ergonomic Design 10 Times Improvement in Durability HYBRID/SMT Circuitry on Multi-layer Circuit Board for Improved Performance and Reliability New Stronger Replaceable Probe Tip Safety Certification Readout Applications: Mixture of High, Medium, and Low-frequency General-purpose Relative Measurements Engineering and Design Service Manufacturing The P6111B probe is designed to complement the Tektronix family of portable DSO and ART instruments. The core of each probe's performance is supplied by a Tektronix HYBRID/SMT device.
Datasheet
Description
The P6111B is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10X 200 MHz 300 V CAT II Molded Passive Voltage Probes Single Piece, Molded Rubber Body Lightweight Ergonomic Design 10 Times Improvement in Durability HYBRID/SMT Circuitry on Multi-layer Circuit Board for Improved Performance and Reliability New Stronger Replaceable Probe Tip Safety Certification Readout Applications: Mixture of High, Medium, and Low-frequency General-purpose Relative Measurements Engineering and Design Service Manufacturing The P6111B probe is designed to complement the Tektronix family of portable DSO and ART instruments. The core of each probe's performance is supplied by a Tektronix HYBRID/SMT device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P6111B - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6111B
Voltage Probe P6111B
The P6111B is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10X 200 MHz 300 V CAT II Molded Passive Voltage Probes Single Piece, Molded Rubber Body Lightweight Ergonomic Design 10 Times Improvement in Durability HYBRID/SMT Circuitry on Multi-layer Circuit Board for Improved Performance and Reliability New Stronger Replaceable Probe Tip Safety Certification Readout Applications: Mixture of High, Medium, and Low-frequency General-purpose Relative Measurements Engineering and Design Service Manufacturing The P6111B probe is designed to complement the Tektronix family of portable DSO and ART instruments. The core of each probe's performance is supplied by a Tektronix HYBRID/SMT device.

The P6111B is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 10X
  • 200 MHz
  • 300 V
  • CAT II
  • Molded Passive Voltage Probes
  • Single Piece, Molded Rubber Body
  • Lightweight Ergonomic Design
  • 10 Times Improvement in Durability
  • HYBRID/SMT Circuitry on Multi-layer Circuit Board for Improved Performance and Reliability
  • New Stronger Replaceable Probe Tip
  • Safety Certification
  • Readout

Applications:

  • Mixture of High, Medium, and Low-frequency General-purpose Relative
  • Measurements
  • Engineering and Design
  • Service
  • Manufacturing

The P6111B probe is designed to complement the Tektronix family of portable DSO and ART instruments. The core of each probe's performance is supplied by a Tektronix HYBRID/SMT device.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6111B
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Pin Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 667 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details