Teledyne LeCroy Voltage Probe PP010

Description
The PP010 is a 600 V voltage probe from LeCroy. Specifications: -Electrical Characteristics Bandwidth - DC to 200 MHz (±3 dB) Attenuation - 10:1 ±3% Input RC - 10 M? ±2% // 12.5 pF ±2 pF Compensation - Range 18-35 pF Probe Length - 1.5 m Connector Type - BNC -Environmental Conditions Temperature (operating) - 5 to 40 °C (non-operating) - -20 to +70 °C Humidity (operating) - 80% RH (5 to 31 °C) Altitude (operating) - up to 2000 m (6562 ft)
Description
The PP010 is a 600 V voltage probe from LeCroy. Specifications: -Electrical Characteristics Bandwidth - DC to 200 MHz (±3 dB) Attenuation - 10:1 ±3% Input RC - 10 M? ±2% // 12.5 pF ±2 pF Compensation - Range 18-35 pF Probe Length - 1.5 m Connector Type - BNC -Environmental Conditions Temperature (operating) - 5 to 40 °C (non-operating) - -20 to +70 °C Humidity (operating) - 80% RH (5 to 31 °C) Altitude (operating) - up to 2000 m (6562 ft)

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - PP010 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
PP010
Voltage Probe PP010
The PP010 is a 600 V voltage probe from LeCroy. Specifications: -Electrical Characteristics Bandwidth - DC to 200 MHz (±3 dB) Attenuation - 10:1 ±3% Input RC - 10 M? ±2% // 12.5 pF ±2 pF Compensation - Range 18-35 pF Probe Length - 1.5 m Connector Type - BNC -Environmental Conditions Temperature (operating) - 5 to 40 °C (non-operating) - -20 to +70 °C Humidity (operating) - 80% RH (5 to 31 °C) Altitude (operating) - up to 2000 m (6562 ft)

The PP010 is a 600 V voltage probe from LeCroy.

Specifications:

-Electrical Characteristics

  • Bandwidth - DC to 200 MHz (±3 dB)
  • Attenuation - 10:1 ±3%
  • Input RC - 10 M? ±2% // 12.5 pF ±2 pF
  • Compensation - Range 18-35 pF
  • Probe Length - 1.5 m
  • Connector Type - BNC

-Environmental Conditions

  • Temperature (operating) - 5 to 40 °C
  • (non-operating) - -20 to +70 °C
  • Humidity (operating) - 80% RH (5 to 31 °C)
  • Altitude (operating) - up to 2000 m (6562 ft)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number PP010
Product Name Voltage Probe
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XB Wire Clamp to Stacking Shrouded Banana Plug, 22 AWG PVC Test Lead - 236XB - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details