Tektronix, Inc. Voltage Probe P6138A

Description
The P6138A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 400 MHz 10 pF 1.3 m 10 Megohms 300 V (RMS) Small Geometry Tips – Easier Circuit Access Readout for 10X Attenuation Factor – Reduces Confusion and Errors in Measurement Readings Flexible Lightweight Cable – Easier to Use and Reduces Mechanical Stress to Device Under Test HYBRID/SMT Circuitry – Provides Improved Performance and Reliability Modularity – Provides Lower Cost of Ownership Compact-size Accessories – Provides Compatibility with Existing Adapters UL3111-2-031, CSA1010.2.032, EN61010-2-031 The Tektronix P6138A compact probe head/tip assembly is compatible with the full line of compact accessories. When the Subminiature/Compact -to-Miniature probe tip adapter (013-0202-03) is installed over the probe head/tip, it is fully compatible with all miniature tip accessories. The Tektronix P6138A`s design meets the TDS400 Series signal path requirements, helping to ensure the highest accuracy ever in a general-purpose oscilloscope.
Datasheet
Description
The P6138A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 400 MHz 10 pF 1.3 m 10 Megohms 300 V (RMS) Small Geometry Tips – Easier Circuit Access Readout for 10X Attenuation Factor – Reduces Confusion and Errors in Measurement Readings Flexible Lightweight Cable – Easier to Use and Reduces Mechanical Stress to Device Under Test HYBRID/SMT Circuitry – Provides Improved Performance and Reliability Modularity – Provides Lower Cost of Ownership Compact-size Accessories – Provides Compatibility with Existing Adapters UL3111-2-031, CSA1010.2.032, EN61010-2-031 The Tektronix P6138A compact probe head/tip assembly is compatible with the full line of compact accessories. When the Subminiature/Compact -to-Miniature probe tip adapter (013-0202-03) is installed over the probe head/tip, it is fully compatible with all miniature tip accessories. The Tektronix P6138A`s design meets the TDS400 Series signal path requirements, helping to ensure the highest accuracy ever in a general-purpose oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P6138A - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6138A
Voltage Probe P6138A
The P6138A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 400 MHz 10 pF 1.3 m 10 Megohms 300 V (RMS) Small Geometry Tips – Easier Circuit Access Readout for 10X Attenuation Factor – Reduces Confusion and Errors in Measurement Readings Flexible Lightweight Cable – Easier to Use and Reduces Mechanical Stress to Device Under Test HYBRID/SMT Circuitry – Provides Improved Performance and Reliability Modularity – Provides Lower Cost of Ownership Compact-size Accessories – Provides Compatibility with Existing Adapters UL3111-2-031, CSA1010.2.032, EN61010-2-031 The Tektronix P6138A compact probe head/tip assembly is compatible with the full line of compact accessories. When the Subminiature/Compact -to-Miniature probe tip adapter (013-0202-03) is installed over the probe head/tip, it is fully compatible with all miniature tip accessories. The Tektronix P6138A`s design meets the TDS400 Series signal path requirements, helping to ensure the highest accuracy ever in a general-purpose oscilloscope.

The P6138A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 400 MHz
  • 10 pF
  • 1.3 m
  • 10 Megohms
  • 300 V (RMS)
  • Small Geometry Tips – Easier Circuit Access
  • Readout for 10X Attenuation Factor – Reduces Confusion and Errors in Measurement Readings
  • Flexible Lightweight Cable – Easier to Use and Reduces Mechanical Stress to Device Under Test
  • HYBRID/SMT Circuitry – Provides Improved Performance and Reliability
  • Modularity – Provides Lower Cost of Ownership
  • Compact-size Accessories – Provides Compatibility with Existing Adapters
  • UL3111-2-031, CSA1010.2.032, EN61010-2-031

The Tektronix P6138A compact probe head/tip assembly is compatible with the full line of compact accessories. When the Subminiature/Compact-to-Miniature probe tip adapter (013-0202-03) is installed over the probe head/tip, it is fully compatible with all miniature tip accessories.

The Tektronix P6138A`s design meets the TDS400 Series signal path requirements, helping to ensure the highest accuracy ever in a general-purpose oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6138A
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

0.050
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details