Tektronix, Inc. Voltage Probe P6117

Description
The P6117 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10X 200 MHz 300 V CAT II Molded Passive Voltage Probes Single Piece, Molded Rubber Body Lightweight Ergonomic Design 10 Times Improvement in Durability HYBRID/SMT Circuitry on Multi-layer Circuit Board for Improved Performance and Reliability New Stronger Replaceable Probe Tip Safety Certification Applications: Mixture of High, Medium and Low Frequency General Purpose Relative Measurements: Engineering and Design Service Manufacturing The P6117 probe is designed to complement the Tektronix family of portable DSO and ART instruments. The core of each probe's performance is supplied by a Tektronix HYBRID/SMT device. The instrumentation experience possessed by Tektronix provides an extra margin of quality and reliability to the molded probes that is not commonly available to probe manufacturers. These molded probes have been designed and tested to support the overall system performance and measurement quality that Tektronix oscilloscopes guarantee.
Datasheet
Description
The P6117 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10X 200 MHz 300 V CAT II Molded Passive Voltage Probes Single Piece, Molded Rubber Body Lightweight Ergonomic Design 10 Times Improvement in Durability HYBRID/SMT Circuitry on Multi-layer Circuit Board for Improved Performance and Reliability New Stronger Replaceable Probe Tip Safety Certification Applications: Mixture of High, Medium and Low Frequency General Purpose Relative Measurements: Engineering and Design Service Manufacturing The P6117 probe is designed to complement the Tektronix family of portable DSO and ART instruments. The core of each probe's performance is supplied by a Tektronix HYBRID/SMT device. The instrumentation experience possessed by Tektronix provides an extra margin of quality and reliability to the molded probes that is not commonly available to probe manufacturers. These molded probes have been designed and tested to support the overall system performance and measurement quality that Tektronix oscilloscopes guarantee.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P6117 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6117
Voltage Probe P6117
The P6117 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10X 200 MHz 300 V CAT II Molded Passive Voltage Probes Single Piece, Molded Rubber Body Lightweight Ergonomic Design 10 Times Improvement in Durability HYBRID/SMT Circuitry on Multi-layer Circuit Board for Improved Performance and Reliability New Stronger Replaceable Probe Tip Safety Certification Applications: Mixture of High, Medium and Low Frequency General Purpose Relative Measurements: Engineering and Design Service Manufacturing The P6117 probe is designed to complement the Tektronix family of portable DSO and ART instruments. The core of each probe's performance is supplied by a Tektronix HYBRID/SMT device. The instrumentation experience possessed by Tektronix provides an extra margin of quality and reliability to the molded probes that is not commonly available to probe manufacturers. These molded probes have been designed and tested to support the overall system performance and measurement quality that Tektronix oscilloscopes guarantee.

The P6117 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 10X
  • 200 MHz
  • 300 V
  • CAT II
  • Molded Passive Voltage Probes
  • Single Piece, Molded Rubber Body
  • Lightweight Ergonomic Design
  • 10 Times Improvement in Durability
  • HYBRID/SMT Circuitry on Multi-layer Circuit Board for Improved Performance and Reliability
  • New Stronger Replaceable Probe Tip
  • Safety Certification

Applications:

  • Mixture of High, Medium and Low Frequency General Purpose Relative Measurements:
  • Engineering and Design
  • Service
  • Manufacturing

The P6117 probe is designed to complement the Tektronix family of portable DSO and ART instruments. The core of each probe's performance is supplied by a Tektronix HYBRID/SMT device.

The instrumentation experience possessed by Tektronix provides an extra margin of quality and reliability to the molded probes that is not commonly available to probe manufacturers. These molded probes have been designed and tested to support the overall system performance and measurement quality that Tektronix oscilloscopes guarantee.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6117
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Needle Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 63234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details