Tektronix, Inc. Voltage Probe P6108

Description
The P6108 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: DC 100 MHz Attenuation: 10:1. Input impedance: 1 MOhm. Max. input voltage: 500 V. Cable length about 1 m. Input capacitance: 8.7 pF. BNC connector
Description
The P6108 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: DC 100 MHz Attenuation: 10:1. Input impedance: 1 MOhm. Max. input voltage: 500 V. Cable length about 1 m. Input capacitance: 8.7 pF. BNC connector

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P6108 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6108
Voltage Probe P6108
The P6108 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: DC 100 MHz Attenuation: 10:1. Input impedance: 1 MOhm. Max. input voltage: 500 V. Cable length about 1 m. Input capacitance: 8.7 pF. BNC connector

The P6108 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • DC 100 MHz
  • Attenuation: 10:1.
  • Input impedance: 1 MOhm.
  • Max. input voltage: 500 V.
  • Cable length about 1 m.
  • Input capacitance: 8.7 pF.
  • BNC connector
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6108
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Double-Ended / Wireless Test Spring Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details