RIGOL Technologies, Inc. Voltage Probe RP3500A

Description
The RP3500A is a 500 MHz, 300 V voltage probe from Rigol. Features: Voltage probe 500 MHz 300 V Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: Probe Retractable Hook Tip Adjustment Tool Locating Sleeve Marker Rings (yellow, Pink, light blue and dark blue) - 8 Ground Lead Ground spring The Rigol RP3500A is a 500 MHz, 300 V voltage probe.
Description
The RP3500A is a 500 MHz, 300 V voltage probe from Rigol. Features: Voltage probe 500 MHz 300 V Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: Probe Retractable Hook Tip Adjustment Tool Locating Sleeve Marker Rings (yellow, Pink, light blue and dark blue) - 8 Ground Lead Ground spring The Rigol RP3500A is a 500 MHz, 300 V voltage probe.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe RP3500A
The RP3500A is a 500 MHz, 300 V voltage probe from Rigol. Features: Voltage probe 500 MHz 300 V Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: Probe Retractable Hook Tip Adjustment Tool Locating Sleeve Marker Rings (yellow, Pink, light blue and dark blue) - 8 Ground Lead Ground spring The Rigol RP3500A is a 500 MHz, 300 V voltage probe.

The RP3500A is a 500 MHz, 300 V voltage probe from Rigol.

Features:

  • Voltage probe
  • 500 MHz
  • 300 V

Works with-

  • DS1
  • DS1Z
  • DS2
  • DS4
  • DS6
  • MSO1
  • MSO2
  • MSO4

Accessories:

  • Probe
  • Retractable Hook Tip
  • Adjustment Tool
  • Locating Sleeve
  • Marker Rings (yellow, Pink, light blue and dark blue) - 8
  • Ground Lead
  • Ground spring

The Rigol RP3500A is a 500 MHz, 300 V voltage probe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP3500A
Product Name Voltage Probe
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XP Pistol Grip, XL1 Mini-Hook, Pin Socket - 8005 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details