Tektronix, Inc. Test Probes P7240

Description
Test Probes Active Probe, BW 4GHZ, 2V
Datasheet
Description
Test Probes Active Probe, BW 4GHZ, 2V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
P7240
Test Probes P7240
Test Probes Active Probe, BW 4GHZ, 2V

Test Probes Active Probe, BW 4GHZ, 2V

Buy Now Datasheet
Active Probe P7240
The P7240 is a 4 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Small form factor probe head Direct access to SMDs Supports MSO/DPO/DSA70000 series oscilloscopes TekConnect™ Interface Applications High-speed digital systems design Component design/characterizat ion Signal integrity, jitter, and timing analysis Mechanical engineering and test Measures 3.0 V logic, InfiniBand, PCI Express, DDR, Rambus Data Lines, Gigabit Ethernet Warranted characteristics Rise time ≤120 ps Attenuation 5X Typical characteristics Bandwidth 4.0 GHz DC resistance 20 k? Input capacitance <1 pF Dynamic range ±2 V Offset range ±5 V Physical characteristics Unit weight (probe only) 223 g (7.52 oz) Cable length 1.3 m (50 in) Environmental characteristics Temperature Operating 0 °C to +40 °C (+32 °F to +104 °F) Nonoperating -55 °C to +75 °C (-67 °F to +167 °F) Humidity 0 to 90% RH at +30 °C to +40 °C (+86 °F to +104 °F) Altitude Operating 4572 m (15,000 ft) Nonoperating 15,240 m (50,000 ft) The Tektronix P7240 4 GHz, 5X active FET probe provides truer signal reproduction and fidelity for high-frequency measurements. The probe has low input capacitance and high input resistance to minimize circuit loading over a wide bandwidth range.

The P7240 is a 4 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Small form factor probe head
  • Direct access to SMDs
  • Supports MSO/DPO/DSA70000 series oscilloscopes
  • TekConnect™ Interface

Applications

  • High-speed digital systems design
  • Component design/characterization
  • Signal integrity, jitter, and timing analysis
  • Mechanical engineering and test
  • Measures 3.0 V logic, InfiniBand, PCI Express, DDR, Rambus Data
  • Lines, Gigabit Ethernet

Warranted characteristics

  • Rise time ≤120 ps
  • Attenuation 5X

Typical characteristics

  • Bandwidth 4.0 GHz
  • DC resistance 20 k?
  • Input capacitance <1 pF
  • Dynamic range ±2 V
  • Offset range ±5 V

Physical characteristics

  • Unit weight (probe only) 223 g (7.52 oz)
  • Cable length 1.3 m (50 in)

Environmental characteristics

Temperature

  • Operating 0 °C to +40 °C (+32 °F to +104 °F)
  • Nonoperating -55 °C to +75 °C (-67 °F to +167 °F)
  • Humidity 0 to 90% RH at +30 °C to +40 °C (+86 °F to +104 °F)

Altitude

  • Operating 4572 m (15,000 ft)
  • Nonoperating 15,240 m (50,000 ft)

The Tektronix P7240 4 GHz, 5X active FET probe provides truer signal reproduction and fidelity for high-frequency measurements. The probe has low input capacitance and high input resistance to minimize circuit loading over a wide bandwidth range.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number P7240 P7240
Product Name Test Probes Active Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XL1 Mini-Hook to 0.14″ Spade Lug Terminal, 22 AWG PVC Test Lead - 209XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details