Tektronix, Inc. Voltage Probe P6105A

Description
The P6105A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 100 MHz Modularity Readout/Ground Reference Rugged Construction Applications: Mixture of High, Medium and Low Frequency General Purpose Measurement: Engineering Service Manufacturing Tektronix modular probes are designed to save you money in repair and maintenance over the life of the probe. The three modules, probe head, cable and connector quickly snap or screw together, eliminating the need for soldering. Spare modules can be ordered and stocked, reducing downtime and eliminating the need to send a probe in for repairs. Modularity, rugged construction and highly reliable hybrid circuitry make these Tektronix probes a cost-effective probing solution.
Description
The P6105A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 100 MHz Modularity Readout/Ground Reference Rugged Construction Applications: Mixture of High, Medium and Low Frequency General Purpose Measurement: Engineering Service Manufacturing Tektronix modular probes are designed to save you money in repair and maintenance over the life of the probe. The three modules, probe head, cable and connector quickly snap or screw together, eliminating the need for soldering. Spare modules can be ordered and stocked, reducing downtime and eliminating the need to send a probe in for repairs. Modularity, rugged construction and highly reliable hybrid circuitry make these Tektronix probes a cost-effective probing solution.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P6105A - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6105A
Voltage Probe P6105A
The P6105A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 100 MHz Modularity Readout/Ground Reference Rugged Construction Applications: Mixture of High, Medium and Low Frequency General Purpose Measurement: Engineering Service Manufacturing Tektronix modular probes are designed to save you money in repair and maintenance over the life of the probe. The three modules, probe head, cable and connector quickly snap or screw together, eliminating the need for soldering. Spare modules can be ordered and stocked, reducing downtime and eliminating the need to send a probe in for repairs. Modularity, rugged construction and highly reliable hybrid circuitry make these Tektronix probes a cost-effective probing solution.

The P6105A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 100 MHz
  • Modularity Readout/Ground Reference
  • Rugged Construction

Applications:

  • Mixture of High, Medium and Low Frequency General Purpose Measurement:
  • Engineering
  • Service
  • Manufacturing

Tektronix modular probes are designed to save you money in repair and maintenance over the life of the probe. The three modules, probe head, cable and connector quickly snap or screw together, eliminating the need for soldering. Spare modules can be ordered and stocked, reducing downtime and eliminating the need to send a probe in for repairs.

Modularity, rugged construction and highly reliable hybrid circuitry make these Tektronix probes a cost-effective probing solution.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6105A
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

0.020
Specs
Probe Configuration Spring Loaded
View Details
Test Leads - 2398955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details