Tektronix, Inc. Voltage Probe P5122-PKG

Description
The P5122-PKG is a 200 MHz, 1 kV voltage probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Package of 10 DC to 200 MHz 1000 VRMS CAT II Floatable up to 600 VRMS CAT II or 300 VRMS CAT III 100x 15 to 25 pF Compensation Range For TPS2000 and THS3000 Series Oscilloscopes UL61010B-2-031, EN61010-2-031, IEC61010-2-031, CSA61010.2.031 One Year Warranty In many applications, it is important to be able to isolate the measurement from earth ground and also to isolate the common voltage between channels. The P5122, coupled with the TPS2000 Series digital storage oscilloscopes, deliver both the isolation for the measurement from earth ground and full isolation between the channels. The P5122 probe should not be used on the TPS2000 Series oscilloscopes for AC-coupled measurements on signals with greater than 300 V DC offset.
Datasheet
Description
The P5122-PKG is a 200 MHz, 1 kV voltage probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Package of 10 DC to 200 MHz 1000 VRMS CAT II Floatable up to 600 VRMS CAT II or 300 VRMS CAT III 100x 15 to 25 pF Compensation Range For TPS2000 and THS3000 Series Oscilloscopes UL61010B-2-031, EN61010-2-031, IEC61010-2-031, CSA61010.2.031 One Year Warranty In many applications, it is important to be able to isolate the measurement from earth ground and also to isolate the common voltage between channels. The P5122, coupled with the TPS2000 Series digital storage oscilloscopes, deliver both the isolation for the measurement from earth ground and full isolation between the channels. The P5122 probe should not be used on the TPS2000 Series oscilloscopes for AC-coupled measurements on signals with greater than 300 V DC offset.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe P5122-PKG
The P5122-PKG is a 200 MHz, 1 kV voltage probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Package of 10 DC to 200 MHz 1000 VRMS CAT II Floatable up to 600 VRMS CAT II or 300 VRMS CAT III 100x 15 to 25 pF Compensation Range For TPS2000 and THS3000 Series Oscilloscopes UL61010B-2-031, EN61010-2-031, IEC61010-2-031, CSA61010.2.031 One Year Warranty In many applications, it is important to be able to isolate the measurement from earth ground and also to isolate the common voltage between channels. The P5122, coupled with the TPS2000 Series digital storage oscilloscopes, deliver both the isolation for the measurement from earth ground and full isolation between the channels. The P5122 probe should not be used on the TPS2000 Series oscilloscopes for AC-coupled measurements on signals with greater than 300 V DC offset.

The P5122-PKG is a 200 MHz, 1 kV voltage probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Package of 10
  • DC to 200 MHz
  • 1000 VRMS CAT II
  • Floatable up to 600 VRMS CAT II or 300 VRMS CAT III
  • 100x
  • 15 to 25 pF Compensation Range
  • For TPS2000 and THS3000 Series Oscilloscopes
  • UL61010B-2-031, EN61010-2-031, IEC61010-2-031, CSA61010.2.031
  • One Year Warranty

In many applications, it is important to be able to isolate the measurement from earth ground and also to isolate the common voltage between channels. The P5122, coupled with the TPS2000 Series digital storage oscilloscopes, deliver both the isolation for the measurement from earth ground and full isolation between the channels.

The P5122 probe should not be used on the TPS2000 Series oscilloscopes for AC-coupled measurements on signals with greater than 300 V DC offset.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P5122-PKG
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XL1 Mini-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AX6XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details