Cal Test Electronics, Inc. Oscilloscope Probes CT2704

Description
"1:1, 10:1 Passive 100MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT II 300V"
Request a Quote Datasheet
Description
"1:1, 10:1 Passive 100MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - CT2704-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
CT2704-ND
Oscilloscope Probes CT2704-ND
"1:1, 10:1 Passive 100MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT II 300V"

"1:1, 10:1 Passive 100MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT II 300V"

Buy Now Datasheet
Voltage Probe - CT2704 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
CT2704
Voltage Probe CT2704
The CT2704 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 1x/10x switchable oscilloscope probe 100 MHz (-3 dB) bandwidth High impedance input (10 Mω/16 pF - 10x position) 10−35 pF compensation range 300 V CAT II Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 RoHS compliant Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings. The CalTest CT2704 is a general purpose 100 MHz, 1x/10x switchable oscilloscope probe. The High Performance CT2704 is a high quality, general purpose set of 5mm Passive Voltage Oscilloscope probes. They are excellent replacement probes for all makes and models of oscilloscopes.

The CT2704 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 1x/10x switchable oscilloscope probe
  • 100 MHz (-3 dB) bandwidth
  • High impedance input (10 MΩ/16 pF - 10x position)
  • 10−35 pF compensation range
  • 300 V CAT II
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031
  • RoHS compliant
  • Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings.

The CalTest CT2704 is a general purpose 100 MHz, 1x/10x switchable oscilloscope probe. The High Performance CT2704 is a high quality, general purpose set of 5mm Passive Voltage Oscilloscope probes. They are excellent replacement probes for all makes and models of oscilloscopes.

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
CT2704
Test Probes CT2704
Test Probes Oprobe x1/x10,100MHz HiPro, 1.2m

Test Probes Oprobe x1/x10,100MHz HiPro, 1.2m

Buy Now Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number CT2704-ND CT2704 CT2704
Product Name Oscilloscope Probes Voltage Probe Test Probes
Probe Technology Passive
Attenuation Factor 1X; 10X
Bandwidth 100 MHz 100 MHz
Input Resistance 1 to 10 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Long Handle Probe to R/A Banana Plug, 18 AWG PVC Test Lead - 63140 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 1745676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details