Tektronix, Inc. Differential Probe, 4Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix TDP7704

Description
DIFFERENTIAL PROBE, 4GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Differentia l; Bandwidth:4GHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix TekVPI Probe Interface Oscilloscopes RoHS Compliant: Yes
Datasheet
Description
DIFFERENTIAL PROBE, 4GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Differentia l; Bandwidth:4GHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix TekVPI Probe Interface Oscilloscopes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe, 4Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix - 69AC7846 - Newark, An Avnet Company
Chicago, IL, United States
Differential Probe, 4Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix
69AC7846
Differential Probe, 4Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix 69AC7846
DIFFERENTIAL PROBE, 4GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Differentia l; Bandwidth:4GHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix TekVPI Probe Interface Oscilloscopes RoHS Compliant: Yes

DIFFERENTIAL PROBE, 4GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Differential; Bandwidth:4GHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix TekVPI Probe Interface Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet
Differential Probe - TDP7704 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
TDP7704
Differential Probe TDP7704
The TDP7704 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Features: High bandwidth for signal fidelity- 4 GHz TDP7706 Minimal device impact- Thin and flexible solder tips Lightweight and flexible probe cable Active buffer tip design for low probe loading Easy to connect TekFlex™ Connector technology- Pinch-to-Open accessory connector Versatile Connectivity - solder down tips, optional browser for handheld or fixtured probing, and coaxial input (SMA adapter) Cross compatibility with P7700 series tip accessories Full Bandwidth to 8 GHz Probe cable and solder down tips operate over an extended temperature range Probe and tip specific S-parameters- Full AC calibration of the probe and tip's signal path based upon unique s-parameter models Unique DSP filters created for each probe and tip TekVPI+ ®interface for oscilloscope/probe control and usability- Direct control via probe buttons or from the oscilloscope's menus Automated control of probe settings via the oscilloscope Automatic recognition of the probe and tip when attached to the oscilloscope Remote control of probe through the oscilloscope Accessories: Manual Two solder-in tips Certificate of traceable calibration Calibration data report One-year warranty The TDP7700 Series TriMode probes provide the highest probe fidelity available for real-time oscilloscopes. In addition, with connectivity innovations such as solder down tips with the probe’s input buffer mounted only a few millimeters from the end of the tip, the TDP7700 series probes provide unmatched usability for connecting to today’s most challenging electronic designs. The image is for reference only. See product specification for details.

The TDP7704 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Features:

High bandwidth for signal fidelity-

  • 4 GHz TDP7706

Minimal device impact-

  • Thin and flexible solder tips
  • Lightweight and flexible probe cable
  • Active buffer tip design for low probe loading

Easy to connect TekFlex™ Connector technology-

  • Pinch-to-Open accessory connector
  • Versatile Connectivity - solder down tips, optional browser for handheld or fixtured probing, and coaxial input (SMA adapter)
  • Cross compatibility with P7700 series tip accessories
  • Full Bandwidth to 8 GHz
  • Probe cable and solder down tips operate over an extended temperature range

Probe and tip specific S-parameters-

  • Full AC calibration of the probe and tip's signal path based upon unique s-parameter models
  • Unique DSP filters created for each probe and tip

TekVPI+ ®interface for oscilloscope/probe control and usability-

  • Direct control via probe buttons or from the oscilloscope's menus
  • Automated control of probe settings via the oscilloscope
  • Automatic recognition of the probe and tip when attached to the oscilloscope
  • Remote control of probe through the oscilloscope

Accessories:

  • Manual
  • Two solder-in tips
  • Certificate of traceable calibration
  • Calibration data report
  • One-year warranty

The TDP7700 Series TriMode probes provide the highest probe fidelity available for real-time oscilloscopes. In addition, with connectivity innovations such as solder down tips with the probe’s input buffer mounted only a few millimeters from the end of the tip, the TDP7700 series probes provide unmatched usability for connecting to today’s most challenging electronic designs.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number 69AC7846 TDP7704
Product Name Differential Probe, 4Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix Differential Probe
Probe Type Voltage Differential
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with SMB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - 313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details