Tektronix, Inc. Voltage Probe TPP0201

Description
The TPP0201 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10X Attenuation 200 MHz Bandwidth 1.3 m Length UL61010-031;2007, CAN/CSA C22.2 No. 61010-031-07, IEC61010-031; IEC 61010-031/A1:2008 One-year warranty covering all parts and labor Standard Accessories: Adjustment tool Retractable hook tip Color bands, 5 pairs Long ground spring, 2 each 6 in. alligator ground lead Applications: Relative Low-frequency Measurements Low-frequency Computer and Telecom Measurements Power Supplies Low-frequency Amplifiers The TPP0201 probe is for use on BNC oscilloscopes with 1 Mω/20 pF inputs. The TPP0201 probe is a 200 MHz, 10X passive voltage probes with 10 Mω input resistance.
Datasheet
Description
The TPP0201 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10X Attenuation 200 MHz Bandwidth 1.3 m Length UL61010-031;2007, CAN/CSA C22.2 No. 61010-031-07, IEC61010-031; IEC 61010-031/A1:2008 One-year warranty covering all parts and labor Standard Accessories: Adjustment tool Retractable hook tip Color bands, 5 pairs Long ground spring, 2 each 6 in. alligator ground lead Applications: Relative Low-frequency Measurements Low-frequency Computer and Telecom Measurements Power Supplies Low-frequency Amplifiers The TPP0201 probe is for use on BNC oscilloscopes with 1 Mω/20 pF inputs. The TPP0201 probe is a 200 MHz, 10X passive voltage probes with 10 Mω input resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe TPP0201
The TPP0201 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10X Attenuation 200 MHz Bandwidth 1.3 m Length UL61010-031;2007, CAN/CSA C22.2 No. 61010-031-07, IEC61010-031; IEC 61010-031/A1:2008 One-year warranty covering all parts and labor Standard Accessories: Adjustment tool Retractable hook tip Color bands, 5 pairs Long ground spring, 2 each 6 in. alligator ground lead Applications: Relative Low-frequency Measurements Low-frequency Computer and Telecom Measurements Power Supplies Low-frequency Amplifiers The TPP0201 probe is for use on BNC oscilloscopes with 1 Mω/20 pF inputs. The TPP0201 probe is a 200 MHz, 10X passive voltage probes with 10 Mω input resistance.

The TPP0201 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 10X Attenuation
  • 200 MHz Bandwidth
  • 1.3 m Length
  • UL61010-031;2007, CAN/CSA C22.2 No. 61010-031-07, IEC61010-031; IEC 61010-031/A1:2008
  • One-year warranty covering all parts and labor

Standard Accessories:

  • Adjustment tool
  • Retractable hook tip
  • Color bands, 5 pairs
  • Long ground spring, 2 each
  • 6 in. alligator ground lead

Applications:

  • Relative Low-frequency Measurements
  • Low-frequency Computer and Telecom Measurements
  • Power Supplies
  • Low-frequency Amplifiers

The TPP0201 probe is for use on BNC oscilloscopes with 1 MΩ/20 pF inputs. The TPP0201 probe is a 200 MHz, 10X passive voltage probes with 10 MΩ input resistance.

Supplier's Site Datasheet
Voltage Probe TPP0201
The TPP0201 is a 200 MHz, 300 V voltage probe from Tektronix. Additional Features: 10X Attenuation 200 MHz Bandwidth 1.3 m Length UL61010-031;2007, CAN/CSA C22.2 No. 61010-031-07, IEC61010-031; IEC 61010-031/A1:2008 Applications: Relative Low-frequency Measurements Low-frequency Computer and Telecom Measurements Power Supplies Low-frequency Amplifiers The TPP0201 probe is for use on BNC oscilloscopes with 1 Mω/20 pF inputs. The TPP0201 probe is a 200 MHz, 10X passive voltage probes with 10 Mω input resistance.

The TPP0201 is a 200 MHz, 300 V voltage probe from Tektronix.

Additional Features:

  • 10X Attenuation
  • 200 MHz Bandwidth
  • 1.3 m Length
  • UL61010-031;2007, CAN/CSA C22.2 No. 61010-031-07, IEC61010-031; IEC 61010-031/A1:2008

Applications:

  • Relative Low-frequency Measurements
  • Low-frequency Computer and Telecom Measurements
  • Power Supplies
  • Low-frequency Amplifiers

The TPP0201 probe is for use on BNC oscilloscopes with 1 MΩ/20 pF inputs. The TPP0201 probe is a 200 MHz, 10X passive voltage probes with 10 MΩ input resistance.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
TPP0201
Test Probes TPP0201
Test Probes Bandwidth 200 MHz Attenuation X10

Test Probes Bandwidth 200 MHz Attenuation X10

Buy Now Datasheet
Oscilloscope Probe, Passive Voltage, 200Mhz; Oscilloscope Probe Function Tektronix - 25T5583 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, Passive Voltage, 200Mhz; Oscilloscope Probe Function Tektronix
25T5583
Oscilloscope Probe, Passive Voltage, 200Mhz; Oscilloscope Probe Function Tektronix 25T5583
OSCILLOSCOPE PROBE, PASSIVE VOLTAGE, 200MHZ; Oscilloscope Probe Function:Passive; Bandwidth:200MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Tektronix 1Mohm, 20pF Input BNC Oscilloscopes; Product Range:- RoHS Compliant: Yes

OSCILLOSCOPE PROBE, PASSIVE VOLTAGE, 200MHZ; Oscilloscope Probe Function:Passive; Bandwidth:200MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Tektronix 1Mohm, 20pF Input BNC Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. ValueTronics International, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TPP0201 TPP0201 TPP0201 25T5583
Product Name Voltage Probe Voltage Probe Test Probes Oscilloscope Probe, Passive Voltage, 200Mhz; Oscilloscope Probe Function Tektronix
Probe Type Voltage; Current Voltage Voltage
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 601W-60BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details