Tektronix, Inc. Voltage Probe P6109B

Description
The P6109B is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Attenuation: 10x Bandwidth: 100 MHz Probe Type: Passive, Voltage Safety Category: CAT I 400 V AC, CAT II 300 V AC Safety Category Level: CAT I, CAT II Safety Category Voltage: 300 V AC, 400 V AC Lighter in weight, more comfortable to hold and more reliable than modular probe styles The probes' replaceable tips are designed to withstand up to 20 pounds of force Patented integral strain relief allows complete freedom of movement while providing superior cable flex Each probe has received UL safety certification and meets MIL-T-28800, Class 3, environment specifications - something portable scope users will appreciate The Tektronix P6109B probe is a 100 MHz oscilloscope probe designed with a resilient, molded rubber body that is virtually indestructible.
Datasheet
Description
The P6109B is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Attenuation: 10x Bandwidth: 100 MHz Probe Type: Passive, Voltage Safety Category: CAT I 400 V AC, CAT II 300 V AC Safety Category Level: CAT I, CAT II Safety Category Voltage: 300 V AC, 400 V AC Lighter in weight, more comfortable to hold and more reliable than modular probe styles The probes' replaceable tips are designed to withstand up to 20 pounds of force Patented integral strain relief allows complete freedom of movement while providing superior cable flex Each probe has received UL safety certification and meets MIL-T-28800, Class 3, environment specifications - something portable scope users will appreciate The Tektronix P6109B probe is a 100 MHz oscilloscope probe designed with a resilient, molded rubber body that is virtually indestructible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P6109B - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6109B
Voltage Probe P6109B
The P6109B is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Attenuation: 10x Bandwidth: 100 MHz Probe Type: Passive, Voltage Safety Category: CAT I 400 V AC, CAT II 300 V AC Safety Category Level: CAT I, CAT II Safety Category Voltage: 300 V AC, 400 V AC Lighter in weight, more comfortable to hold and more reliable than modular probe styles The probes' replaceable tips are designed to withstand up to 20 pounds of force Patented integral strain relief allows complete freedom of movement while providing superior cable flex Each probe has received UL safety certification and meets MIL-T-28800, Class 3, environment specifications - something portable scope users will appreciate The Tektronix P6109B probe is a 100 MHz oscilloscope probe designed with a resilient, molded rubber body that is virtually indestructible.

The P6109B is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Attenuation: 10x
  • Bandwidth: 100 MHz
  • Probe Type: Passive, Voltage
  • Safety Category: CAT I 400 V AC, CAT II 300 V AC
  • Safety Category Level: CAT I, CAT II
  • Safety Category Voltage: 300 V AC, 400 V AC
  • Lighter in weight, more comfortable to hold and more reliable than modular probe styles
  • The probes' replaceable tips are designed to withstand up to 20 pounds of force
  • Patented integral strain relief allows complete freedom of movement while providing superior cable flex
  • Each probe has received UL safety certification and meets MIL-T-28800, Class 3, environment specifications - something portable scope users will appreciate

The Tektronix P6109B probe is a 100 MHz oscilloscope probe designed with a resilient, molded rubber body that is virtually indestructible.

Supplier's Site Datasheet
Lead/Probe - 17397908 - Radwell International
Willingboro, NJ, United States
Lead/Probe
17397908
Lead/Probe 17397908
DISCONTINUED BY MANUFACTURER, PASSIVE PROBE, 100 MHZ 10X. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PASSIVE PROBE, 100 MHZ 10X. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Radwell International
Product Category Electrical Test Probes Electrical Test Probes
Product Number P6109B 17397908
Product Name Voltage Probe Lead/Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XL1 Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - 313XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details