Boonton Electronics Corporation Probe 952001B

Description
The 952001B is a probe from Boonton. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Frequency range: 10 kHz to 1.2 GHz Capacitance: 1.5pf Max AC Voltage: 10V Max DC Voltage: 400V The Boonton 952001B works with the Boonton RF millivoltmeters 91XX and 92XX Series.
Description
The 952001B is a probe from Boonton. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Frequency range: 10 kHz to 1.2 GHz Capacitance: 1.5pf Max AC Voltage: 10V Max DC Voltage: 400V The Boonton 952001B works with the Boonton RF millivoltmeters 91XX and 92XX Series.

Suppliers

Company
Product
Description
Supplier Links
Probe 952001B
The 952001B is a probe from Boonton. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Frequency range: 10 kHz to 1.2 GHz Capacitance: 1.5pf Max AC Voltage: 10V Max DC Voltage: 400V The Boonton 952001B works with the Boonton RF millivoltmeters 91XX and 92XX Series.

The 952001B is a probe from Boonton. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Frequency range: 10 kHz to 1.2 GHz
  • Capacitance: 1.5pf
  • Max AC Voltage: 10V
  • Max DC Voltage: 400V

The Boonton 952001B works with the Boonton RF millivoltmeters 91XX and 92XX Series.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 952001B
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Keystone Electronics Corp.
View Details
Test Leads - 2222652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details