Teledyne LeCroy Voltage Probe PP007-WR

Description
The PP007-WR is a used Voltage Probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10:1 500 MHz 10 M Passive Probe Compact probe head Supports fine pitch SMD probing Rugged, sharp tip HF optimized connection accessories Over 30 accessories Low input capacitance Input R: 10 Mω Input C: 9.5 pF Max. Input 400 V CAT I Voltage (1250 V surge) 300 V CAT II The LeCroy PP007-WR is a miniature high impedance passive probe. Its high input resistance and low capacitance make it ideal for general purpose probing of signals with frequency content from DC through several hundred MHz.
Datasheet
Description
The PP007-WR is a used Voltage Probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10:1 500 MHz 10 M Passive Probe Compact probe head Supports fine pitch SMD probing Rugged, sharp tip HF optimized connection accessories Over 30 accessories Low input capacitance Input R: 10 Mω Input C: 9.5 pF Max. Input 400 V CAT I Voltage (1250 V surge) 300 V CAT II The LeCroy PP007-WR is a miniature high impedance passive probe. Its high input resistance and low capacitance make it ideal for general purpose probing of signals with frequency content from DC through several hundred MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe PP007-WR
The PP007-WR is a used Voltage Probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 10:1 500 MHz 10 M Passive Probe Compact probe head Supports fine pitch SMD probing Rugged, sharp tip HF optimized connection accessories Over 30 accessories Low input capacitance Input R: 10 Mω Input C: 9.5 pF Max. Input 400 V CAT I Voltage (1250 V surge) 300 V CAT II The LeCroy PP007-WR is a miniature high impedance passive probe. Its high input resistance and low capacitance make it ideal for general purpose probing of signals with frequency content from DC through several hundred MHz.

The PP007-WR is a used Voltage Probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 10:1 500 MHz 10 M Passive Probe
  • Compact probe head
  • Supports fine pitch SMD probing
  • Rugged, sharp tip
  • HF optimized connection accessories
  • Over 30 accessories
  • Low input capacitance
  • Input R: 10 MΩ
  • Input C: 9.5 pF
  • Max. Input 400 V CAT I
  • Voltage (1250 V surge)
  • 300 V CAT II

The LeCroy PP007-WR is a miniature high impedance passive probe. Its high input resistance and low capacitance make it ideal for general purpose probing of signals with frequency content from DC through several hundred MHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number PP007-WR
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Long Handle Probe to Banana Plug, 18 AWG PVC Test Lead - BX640 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details