ValueTronics International, Inc. Probe 54003A

Description
The 54003A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 300 MHz, 1 Mohm Pod. 10:1 detachable mini-tip probe. 8pF capacitive loading. 12pF BNC inpit. The Keysight Agilent HP 54003A is desireable when resistance is a more significant factor than capacitance, such as in operational amplifier measurements. The mini-tip probe can be detached from the pod to provide a 1 Mohm approximately 12 pF BNC input. For use with the Keysight Agilent HP 54100A/D and 54110D digitizing scopes.
Description
The 54003A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 300 MHz, 1 Mohm Pod. 10:1 detachable mini-tip probe. 8pF capacitive loading. 12pF BNC inpit. The Keysight Agilent HP 54003A is desireable when resistance is a more significant factor than capacitance, such as in operational amplifier measurements. The mini-tip probe can be detached from the pod to provide a 1 Mohm approximately 12 pF BNC input. For use with the Keysight Agilent HP 54100A/D and 54110D digitizing scopes.

Suppliers

Company
Product
Description
Supplier Links
Probe 54003A
The 54003A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 300 MHz, 1 Mohm Pod. 10:1 detachable mini-tip probe. 8pF capacitive loading. 12pF BNC inpit. The Keysight Agilent HP 54003A is desireable when resistance is a more significant factor than capacitance, such as in operational amplifier measurements. The mini-tip probe can be detached from the pod to provide a 1 Mohm approximately 12 pF BNC input. For use with the Keysight Agilent HP 54100A/D and 54110D digitizing scopes.

The 54003A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • 300 MHz, 1 Mohm Pod.
  • 10:1 detachable mini-tip probe.
  • 8pF capacitive loading.
  • 12pF BNC inpit.

The Keysight Agilent HP 54003A is desireable when resistance is a more significant factor than capacitance, such as in operational amplifier measurements. The mini-tip probe can be detached from the pod to provide a 1 Mohm approximately 12 pF BNC input. For use with the Keysight Agilent HP 54100A/D and 54110D digitizing scopes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 54003A
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

0.050
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XL1 Mini-Hook to X100W Mini-Hook, 22 AWG PVC Test Lead - 221XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details