Fluke Oscilloscope Probes VPS210-R

Description
"10:1 Voltage Probe 200MHz 47.244"" (1200.00mm) Red Oscilloscope Probe Test Lead 10M Input Resistance CAT II 1000V, CAT III 600V"
Request a Quote Datasheet
Description
"10:1 Voltage Probe 200MHz 47.244"" (1200.00mm) Red Oscilloscope Probe Test Lead 10M Input Resistance CAT II 1000V, CAT III 600V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - 614-1144-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
614-1144-ND
Oscilloscope Probes 614-1144-ND
"10:1 Voltage Probe 200MHz 47.244"" (1200.00mm) Red Oscilloscope Probe Test Lead 10M Input Resistance CAT II 1000V, CAT III 600V"

"10:1 Voltage Probe 200MHz 47.244"" (1200.00mm) Red Oscilloscope Probe Test Lead 10M Input Resistance CAT II 1000V, CAT III 600V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
VPS210-R
Test Probes VPS210-R
Test Probes 10:1 VOLTAGE PROBE SET, R

Test Probes 10:1 VOLTAGE PROBE SET, R

Buy Now Datasheet
Voltage Probe Set, 200Mhz, Red; Kit Contents Fluke - 55M1240 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Probe Set, 200Mhz, Red; Kit Contents Fluke
55M1240
Voltage Probe Set, 200Mhz, Red; Kit Contents Fluke 55M1240
VOLTAGE PROBE SET, 200MHZ, RED; Kit Contents:600V CAT III/1000 V CAT II Rated 10:1 Voltage Probe, Hook Clip for Probe Tip, Ground Lead with Mini Alligator, Insulation Sleeve, 30V CAT II Rated Ground Spring; Features:Red RoHS Compliant: Yes

VOLTAGE PROBE SET, 200MHZ, RED; Kit Contents:600V CAT III/1000 V CAT II Rated 10:1 Voltage Probe, Hook Clip for Probe Tip, Ground Lead with Mini Alligator, Insulation Sleeve, 30V CAT II Rated Ground Spring; Features:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Probe VPS210-R
The VPS210-R is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Attenuation: 10x Bandwidth: 200 MHz Max. input voltage: 1000 V CAT II or 600 V CAT III Max. voltage to ground: 1000 V CAT II or 600 V CAT III per IEC / EN61010-031 Input resistance: 10 Mω Input capacitance: 12 pF Compensation range: 10 to 22 pF Cable length: 1.2 m Each probe set includes: 600 V CAT III/1000 V CAT II rated 10:1 Voltage Probe Hook Clip for Probe Tip Ground Lead with Mini Alligator Insulation Sleeve 30 V CAT II rated Ground Spring for Probe Tip The Fluke VPS210-R Voltage Probe Set is a double insulated, safety designed probe ScopeMeter 190 series.

The VPS210-R is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Attenuation: 10x
  • Bandwidth: 200 MHz
  • Max. input voltage: 1000 V CAT II or 600 V CAT III
  • Max. voltage to ground: 1000 V CAT II or 600 V CAT III per IEC / EN61010-031
  • Input resistance: 10 MΩ
  • Input capacitance: 12 pF
  • Compensation range: 10 to 22 pF
  • Cable length: 1.2 m

Each probe set includes:

  • 600 V CAT III/1000 V CAT II rated 10:1 Voltage Probe
  • Hook Clip for Probe Tip
  • Ground Lead with Mini Alligator
  • Insulation Sleeve
  • 30 V CAT II rated Ground Spring for Probe Tip

The Fluke VPS210-R Voltage Probe Set is a double insulated, safety designed probe ScopeMeter 190 series.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 614-1144-ND VPS210-R 55M1240 VPS210-R
Product Name Oscilloscope Probes Test Probes Voltage Probe Set, 200Mhz, Red; Kit Contents Fluke Voltage Probe
Attenuation Factor 10X
Bandwidth 200 MHz 200 MHz
Input Resistance 10 Mohms
Input Capacitance 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
XL1 Mini-Hook to Female 3-32 Thread, 18 AWG PVC Test Lead - 612XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details