Tektronix, Inc. Voltage Probe P6013A

Description
The P6013A is a Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Input impedance: 100 Mω, 3 pF Attenuation: 1000:1 Rise time: 14 ns (specified with 545B and Type K) Bandwidth: 25 MHz Input voltage: 12 kV max. (derated to 5 kV at 100 kHz) Connector: UHF or BNC, no readout pin The Tektronix P6013A Probe has an attenuation factor of 1000:1 which enables the user to observe waveforms or pulses with a peak amplitude of as much as 12 kV up to 100 kHz in frequency, or DC voltages up to 12 kV without damage to the probe or the oscilloscope. The P6013A Probe is designed for electrical and mechanical protection of its internal components, and is covered with thermoplastic offering high impact strength. Weight of the probe alone is ten ounces. The cable has a resistive center conductor, with the value of the resistance chosen to provide optimum performance of the probe. The cable assembly may be removed and replaced. The electrical components in the compensating box of the P6013A includes four variable trimmer capacitors and two potentiometers. The RC networks in the box are arranged to affect the observed shape of the waveform at different but overlapping points during the first 300 µs of the pulse. Five of these adjustments compensate for variations in input capacitance from one instrument to another. For accuracy in pulse and transient measurements, the probe should be checked frequently.
Description
The P6013A is a Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Input impedance: 100 Mω, 3 pF Attenuation: 1000:1 Rise time: 14 ns (specified with 545B and Type K) Bandwidth: 25 MHz Input voltage: 12 kV max. (derated to 5 kV at 100 kHz) Connector: UHF or BNC, no readout pin The Tektronix P6013A Probe has an attenuation factor of 1000:1 which enables the user to observe waveforms or pulses with a peak amplitude of as much as 12 kV up to 100 kHz in frequency, or DC voltages up to 12 kV without damage to the probe or the oscilloscope. The P6013A Probe is designed for electrical and mechanical protection of its internal components, and is covered with thermoplastic offering high impact strength. Weight of the probe alone is ten ounces. The cable has a resistive center conductor, with the value of the resistance chosen to provide optimum performance of the probe. The cable assembly may be removed and replaced. The electrical components in the compensating box of the P6013A includes four variable trimmer capacitors and two potentiometers. The RC networks in the box are arranged to affect the observed shape of the waveform at different but overlapping points during the first 300 µs of the pulse. Five of these adjustments compensate for variations in input capacitance from one instrument to another. For accuracy in pulse and transient measurements, the probe should be checked frequently.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P6013A - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6013A
Voltage Probe P6013A
The P6013A is a Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Input impedance: 100 Mω, 3 pF Attenuation: 1000:1 Rise time: 14 ns (specified with 545B and Type K) Bandwidth: 25 MHz Input voltage: 12 kV max. (derated to 5 kV at 100 kHz) Connector: UHF or BNC, no readout pin The Tektronix P6013A Probe has an attenuation factor of 1000:1 which enables the user to observe waveforms or pulses with a peak amplitude of as much as 12 kV up to 100 kHz in frequency, or DC voltages up to 12 kV without damage to the probe or the oscilloscope. The P6013A Probe is designed for electrical and mechanical protection of its internal components, and is covered with thermoplastic offering high impact strength. Weight of the probe alone is ten ounces. The cable has a resistive center conductor, with the value of the resistance chosen to provide optimum performance of the probe. The cable assembly may be removed and replaced. The electrical components in the compensating box of the P6013A includes four variable trimmer capacitors and two potentiometers. The RC networks in the box are arranged to affect the observed shape of the waveform at different but overlapping points during the first 300 µs of the pulse. Five of these adjustments compensate for variations in input capacitance from one instrument to another. For accuracy in pulse and transient measurements, the probe should be checked frequently.

The P6013A is a Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Input impedance: 100 MΩ, 3 pF
  • Attenuation: 1000:1
  • Rise time: 14 ns (specified with 545B and Type K)
  • Bandwidth: 25 MHz
  • Input voltage: 12 kV max. (derated to 5 kV at 100 kHz)
  • Connector: UHF or BNC, no readout pin

The Tektronix P6013A Probe has an attenuation factor of 1000:1 which enables the user to observe waveforms or pulses with a peak amplitude of as much as 12 kV up to 100 kHz in frequency, or DC voltages up to 12 kV without damage to the probe or the oscilloscope.

The P6013A Probe is designed for electrical and mechanical protection of its internal components, and is covered with thermoplastic offering high impact strength. Weight of the probe alone is ten ounces. The cable has a resistive center conductor, with the value of the resistance chosen to provide optimum performance of the probe. The cable assembly may be removed and replaced.

The electrical components in the compensating box of the P6013A includes four variable trimmer capacitors and two potentiometers. The RC networks in the box are arranged to affect the observed shape of the waveform at different but overlapping points during the first 300 µs of the pulse.

Five of these adjustments compensate for variations in input capacitance from one instrument to another. For accuracy in pulse and transient measurements, the probe should be checked frequently.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6013A
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details