ValueTronics International, Inc. Current Probe 1147A

Description
The 1147A is a Current Probe from Agilent. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Wide bandwidth: DC to 50MHz High S/N ratio, low current measurement capability 15A peak, 15 ADC, 10 Arms continuous, 30A peak non-continuous Easy protect function at excessive input Demagnetizing switch to remove any residual magnetism that builds up in the magnetic core Compatible with high impedance AutoProbe interface For use with 80000/90000 Series, use N278xA current probe with N2779A power supply and E2697A high impedance adapter For use with 90000 X-Series, use the N5449A high impedance probe adapter The Agilent 1147A is a wide bandwidth, active current probe for 54800, 3000X, 5000, 6000, 7000, 8000, and 9000 Series oscilloscopes except the 6000 100 MHz models. The probe features flat bandwidth (DC-50MHz), low noise(<2.5 mA rms) and low circuit insertion loss. The 1147A is ideal for capturing transient current signals such as those found in motor controllers, in switching power supplies, inverters and current amplifiers driving inductive loads.
Description
The 1147A is a Current Probe from Agilent. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Wide bandwidth: DC to 50MHz High S/N ratio, low current measurement capability 15A peak, 15 ADC, 10 Arms continuous, 30A peak non-continuous Easy protect function at excessive input Demagnetizing switch to remove any residual magnetism that builds up in the magnetic core Compatible with high impedance AutoProbe interface For use with 80000/90000 Series, use N278xA current probe with N2779A power supply and E2697A high impedance adapter For use with 90000 X-Series, use the N5449A high impedance probe adapter The Agilent 1147A is a wide bandwidth, active current probe for 54800, 3000X, 5000, 6000, 7000, 8000, and 9000 Series oscilloscopes except the 6000 100 MHz models. The probe features flat bandwidth (DC-50MHz), low noise(<2.5 mA rms) and low circuit insertion loss. The 1147A is ideal for capturing transient current signals such as those found in motor controllers, in switching power supplies, inverters and current amplifiers driving inductive loads.

Suppliers

Company
Product
Description
Supplier Links
Current Probe - 1147A - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
1147A
Current Probe 1147A
The 1147A is a Current Probe from Agilent. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Wide bandwidth: DC to 50MHz High S/N ratio, low current measurement capability 15A peak, 15 ADC, 10 Arms continuous, 30A peak non-continuous Easy protect function at excessive input Demagnetizing switch to remove any residual magnetism that builds up in the magnetic core Compatible with high impedance AutoProbe interface For use with 80000/90000 Series, use N278xA current probe with N2779A power supply and E2697A high impedance adapter For use with 90000 X-Series, use the N5449A high impedance probe adapter The Agilent 1147A is a wide bandwidth, active current probe for 54800, 3000X, 5000, 6000, 7000, 8000, and 9000 Series oscilloscopes except the 6000 100 MHz models. The probe features flat bandwidth (DC-50MHz), low noise(<2.5 mA rms) and low circuit insertion loss. The 1147A is ideal for capturing transient current signals such as those found in motor controllers, in switching power supplies, inverters and current amplifiers driving inductive loads.

The 1147A is a Current Probe from Agilent. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • Wide bandwidth: DC to 50MHz
  • High S/N ratio, low current measurement capability
  • 15A peak, 15 ADC, 10 Arms continuous, 30A peak non-continuous
  • Easy protect function at excessive input
  • Demagnetizing switch to remove any residual magnetism that builds up in the magnetic core
  • Compatible with high impedance AutoProbe interface
  • For use with 80000/90000 Series, use N278xA current probe with N2779A power supply and E2697A high impedance adapter
  • For use with 90000 X-Series, use the N5449A high impedance probe adapter

The Agilent 1147A is a wide bandwidth, active current probe for 54800, 3000X, 5000, 6000, 7000, 8000, and 9000 Series oscilloscopes except the 6000 100 MHz models. The probe features flat bandwidth (DC-50MHz), low noise(<2.5 mA rms) and low circuit insertion loss. The 1147A is ideal for capturing transient current signals such as those found in motor controllers, in switching power supplies, inverters and current amplifiers driving inductive loads.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 1147A
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Keystone Electronics Corp.
View Details
Test Leads - 2222624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details